EN
  • EN
  • DE

TIOL1113DMWR

Part No TIOL1113DMWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 10VSON / 1/1 Transceiver I/O-Link 10-VSON (2.5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Type Transceiver
Protocol I/O-Link
Number of Drivers/Receivers 1/1
Receiver Hysteresis 750 mV
Data Rate 250kbps
Voltage - Supply 7V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (2.5x3)
Base Product Number TIOL1113
Other Names 296-52757-6,296-52757-2,296-52757-1,TIOL1113DMWR
Standard Package 1,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261394-TIOL1113DMWR
Ultra Librarian 3D Model Ultra Librarian TIOL1113DMWR CAD Model

Description

TIOL1113DMWR Product Image

The TIOL1113DMWR is a sophisticated, high-performance integrated circuit from Texas Instruments, designed to cater to a wide range of industrial applications. This device is part of the TI's extensive IO-Link device portfolio and is specifically tailored for seamless communication in industrial environments.

Key Features

  • IO-Link Interface: The TIOL1113DMWR supports the latest IO-Link communication protocol, making it ideal for smart factories and Industry 4.0 applications.
  • High Integration: This device integrates a transceiver, LDO, DC/DC converter, and a regulator, reducing the need for external components and simplifying the design process.
  • Robust Design: It is engineered to withstand harsh industrial conditions, featuring protection against overvoltage, reverse polarity, and short circuits.
  • Low Power Consumption: Power efficiency is a hallmark of this IC, ensuring minimal energy usage while maintaining optimal performance.
  • Configurable Outputs: It offers configurable outputs that can be tailored to various industrial sensors and actuators, providing versatility in application.

Applications

The TIOL1113DMWR is suited for a broad spectrum of industrial applications, including:

  • Automated factory systems
  • Process control units
  • Industrial automation sensors
  • Actuator control modules
  • Intelligent industrial peripherals

Technical Specifications

With its advanced technical specifications, the TIOL1113DMWR ensures reliable and efficient operation. Some of its specifications include:

  • Supply Voltage Range: 18-32V
  • IO-Link Device Specification V1.1.2
  • Operating Temperature Range: -40°C to +85°C

For designers and engineers looking to integrate smart communication capabilities into their industrial systems, the TIOL1113DMWR is an excellent choice. Its robustness, flexibility, and adherence to industry standards make it a valuable component in any modern industrial application.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1563 $50.0941
18+ $5.8719 $105.6942
27+ $5.6884 $153.5868
37+ $5.5049 $203.6813
47+ $5.3214 $250.1058
63+ $4.7709 $300.5667
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,828 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess