EN
  • EN
  • DE

OZ8682LN-C1-0-TR

Part No OZ8682LN-C1-0-TR
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833195-OZ8682LN-C1-0-TR
Ultra Librarian 3D Model Ultra Librarian OZ8682LN-C1-0-TR CAD Model

Description

The OZ8682LN-C1-0-TR is a highly integrated backlight controller manufactured by O2Micro. It's designed to drive LED backlights in LCD panels, commonly found in notebooks, monitors, and other portable devices. This controller incorporates advanced features to optimize backlight performance, efficiency, and protection.

Applications:

  • Notebook computers
  • LCD monitors
  • Portable DVD players
  • Netbooks
  • Tablet PCs

Features:

  • High efficiency DC-DC converter
  • PWM dimming control for precise brightness adjustment
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Short-circuit protection (SCP)
  • Under-voltage lockout (UVLO)
  • Soft-start function to reduce inrush current
  • Integrated gate driver for external MOSFET
  • Adaptive boost control

Benefits:

  • Improved Battery Life: The high-efficiency DC-DC conversion minimizes power consumption, extending battery life in portable devices.
  • Precise Brightness Control: PWM dimming allows for accurate adjustment of backlight brightness to suit different ambient lighting conditions.
  • Enhanced Reliability: Comprehensive protection features prevent damage to the backlight and controller in the event of over-voltage, over-current, or short-circuit conditions.
  • Reduced Component Count: Integrated gate driver and other features minimize the need for external components, simplifying the design and reducing board space.
  • Stable Operation: Soft-start and under-voltage lockout ensure stable and reliable operation under varying input voltage conditions.

Technical Specifications:

While specific technical specifications may vary based on the exact application and implementation, key parameters generally include input voltage range (typically 7V to 24V), output voltage (determined by the LED string configuration), switching frequency (typically in the hundreds of kHz range), and operating temperature range. It typically uses a PWM signal for dimming control. The package is typically a small outline package (SOP) or a thin shrink small outline package (TSSOP) for space efficiency.

The OZ8682LN-C1-0-TR is a reliable and efficient solution for driving LED backlights in a variety of applications, offering a combination of performance, protection, and ease of use.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess