EN
  • EN
  • DE

TIBPAL16R8-5CN

Part No TIBPAL16R8-5CN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 5NS 20DIP / HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete (End Of Life)
Programmable Type PAL
Voltage - Input 5V
Speed 5ns
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Part Number Series TIBPAL16R8-5C
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811136-TIBPAL16R8-5CN
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R8-5CN CAD Model

Description

The TIBPAL16R8-5CN is a high-performance programmable array logic device designed and manufactured by Texas Instruments. This versatile integrated circuit is part of the PAL (Programmable Array Logic) family, which is known for providing a flexible and efficient solution for implementing combinational and sequential logic functions in digital circuits.

Key Features

  • Programmable Logic Type: The device is a programmable logic array, which means it can be configured by the user to perform a wide array of logic functions.
  • Speed Grade: The '-5' in the part number indicates that this device is optimized for a fast response time, making it suitable for high-speed applications.
  • Pin Count: This device comes in a 20-pin dual in-line package (DIP), which is a standard through-hole mounting package, providing easy integration into a variety of circuit boards.
  • Operating Voltage: The TIBPAL16R8-5CN operates at a nominal voltage of 5V, which is compatible with TTL (Transistor-Transistor Logic) levels, ensuring easy interfacing with other TTL logic devices.
  • Temperature Range: This device is designed to operate over a wide temperature range, making it suitable for industrial applications that may experience extreme temperature conditions.

Applications

The TIBPAL16R8-5CN is ideal for a variety of applications that require custom logic solutions. Its programmability makes it an excellent choice for:

  • Custom logic circuits in embedded systems
  • Glue logic for connecting disparate digital components
  • Automotive electronics and control systems
  • Communication equipment and data processing units
  • System-level integration in complex digital systems

Design and Development Support

Texas Instruments provides comprehensive support for the TIBPAL16R8-5CN, including detailed datasheets, programming tools, and application notes. Engineers and designers can leverage these resources to streamline the development process and ensure that their application takes full advantage of the device's capabilities.

In summary, the TIBPAL16R8-5CN from Texas Instruments is a robust and flexible PAL device that offers designers a powerful tool for creating custom logic solutions in a compact and efficient package. Its fast operation, ease of programming, and support for a wide range of applications make it an essential component for any digital logic designer's toolkit.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Lattice Semiconductor Corporation
IC PLD 12MC 10NS 28PLCC
Lowest to $65.2829
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7831 $51.1324
10+ $10.4887 $104.8870
15+ $10.1610 $152.4150
21+ $9.8332 $206.4972
27+ $9.5054 $256.6458
36+ $8.5221 $306.7956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess