EN
  • EN
  • DE

TIBPAL16R8-25CN

Part No TIBPAL16R8-25CN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description LOW-POWER HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series IMPACT-X PAL
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type PAL
Voltage - Input 5V
Speed 25ns
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
RoHS State Request Verification
Win Source Part Number 1267305-TIBPAL16R8-25CN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TIBPAL16R8
Introduction Date January 01, 2003
Country of Origin Malaysia, Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R8-25CN CAD Model

Description

Overview of TIBPAL16R8-25CN

The TIBPAL16R8-25CN is a high-performance, programmable array logic device designed and manufactured by Texas Instruments. This device is part of the PAL (Programmable Array Logic) family, which is known for its high speed, low power consumption, and reliability in various types of digital circuits. The TIBPAL16R8-25CN is particularly suitable for applications requiring complex logic functions to be implemented in a compact and efficient manner.

Key Features

  • Programmable Logic Device: The TIBPAL16R8-25CN allows for the implementation of user-defined logic functions, providing flexibility and adaptability to specific design requirements.
  • High-Speed Performance: With a typical propagation delay of 25 nanoseconds, this device is optimized for high-speed applications, ensuring swift data processing and signal transmission.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power draw, making it ideal for power-sensitive applications.
  • Reliability: As a product of Texas Instruments, the TIBPAL16R8-25CN is built with quality and reliability, ensuring stable performance over its operational lifespan.
  • Industry Standard Footprint: The device comes in a standard 20-pin DIP (Dual In-line Package), allowing for easy integration into existing circuit boards and systems.

Applications

The TIBPAL16R8-25CN is versatile and can be used in various applications, such as:

  • Automotive systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Computer systems

Programming and Configuration

Programming the TIBPAL16R8-25CN is straightforward using industry-standard programming tools. Users can define the logic functions and configure the device to meet the specific needs of their application. Once programmed, the device can execute complex logic operations, which can replace multiple standard logic ICs, thereby reducing the overall component count and saving space on the PCB.

Conclusion

The TIBPAL16R8-25CN from Texas Instruments represents a reliable and efficient solution for designers looking to incorporate programmable logic into their systems. With its high-speed performance, low power consumption, and flexible programming capabilities, it stands out as a valuable component for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC PLD 15NS 28PLCC / High-Performance Impact PAL
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.5021 $55.5021
3+ $45.5402 $136.6206
4+ $44.1170 $176.4680
5+ $42.6939 $213.4695
7+ $41.2708 $288.8956
9+ $37.0014 $333.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess