EN
  • EN
  • DE
  • IT

TIBPAL16R8-25CFN

Part No TIBPAL16R8-25CFN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description LOW-POWER HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series IMPACT-X PAL
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type PAL
Voltage - Input 5V
Speed 25ns
Mounting SMD
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 1267304-TIBPAL16R8-25CFN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TIBPAL16R8
Introduction Date February 01, 1984
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R8-25CFN CAD Model

Description

Product Overview: TIBPAL16R8-25CFN

The TIBPAL16R8-25CFN is a high-performance programmable array logic (PAL) device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the PAL family that is widely used in digital logic systems for implementing combinational and sequential logic functions with a high degree of flexibility and efficiency.

Key Features

  • Programmable Logic Type: The TIBPAL16R8-25CFN is a programmable array logic device, allowing users to configure its logic functions according to specific design requirements.
  • Speed: With a maximum propagation delay of 25ns, this component ensures swift operation, making it suitable for high-speed applications.
  • Pin Configuration: The device comes in a 20-pin DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier), providing a standard interface for easy integration into a variety of circuit boards.
  • Power Supply: It operates on a 5V power supply, which is standard for many digital circuits, ensuring compatibility with a wide range of systems.
  • Temperature Range: The TIBPAL16R8-25CFN functions reliably within an industrial temperature range, making it suitable for use in harsh environments.
  • I/O Flexibility: The device offers a versatile I/O structure, which can be easily programmed to match the needs of the target application.

Applications

The TIBPAL16R8-25CFN is ideal for a variety of applications that require customizable logic solutions. Its typical uses include:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Robotics
  • Telecommunications
  • Automotive Electronics
  • Data Processing Systems

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the TIBPAL16R8-25CFN is no exception. Customers can expect consistent performance and durability from this device. Additionally, Texas Instruments provides comprehensive technical support and documentation, ensuring that designers can effectively implement the TIBPAL16R8-25CFN in their projects.

Whether you are designing a custom microcontroller interface, a complex state machine, or a simple logic gate array, the TIBPAL16R8-25CFN from Texas Instruments offers a versatile and reliable solution to meet your programmable logic needs.

You May Also Be Interested in

Texas Instruments
IC PLD 25NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Lowest to $2.7224
Texas Instruments
IC PLD 10NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
Advanced Micro Devices
ELECTRICALLY ERASABLE PAL DEVICE / - Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $2.9105
Texas Instruments
IC PLD 10NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $9.6455

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess