EN
  • EN
  • DE

MAX9276GTN/V+T

Part No MAX9276GTN/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SUPERVISOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Function Deserializer
Data Rate 3.12Gbps
Input Type CML
Output Type Parallel
Number of Inputs 1
Number of Outputs 29
Supply Voltage (V) 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN-EP (8x8)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 707335-MAX9276GTN/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9276GTN/V+T CAD Model

Description

Product Overview: Maxim Integrated MAX9276GTN/V+T

The MAX9276GTN/V+T from Maxim Integrated is a highly sophisticated serializer designed to interface with automotive cameras to provide high-speed serial connectivity over coaxial or twisted-pair cables. This component is a crucial part of advanced driver-assistance systems (ADAS), offering a reliable and efficient means of transmitting uncompressed video data and control information between cameras and processing units within a vehicle.

Key Features

  • High-Speed Data Transmission: The MAX9276GTN/V+T enables high-speed serial data transmission up to 1.5 Gbps, which is essential for real-time video applications.
  • GMSL (Gigabit Multimedia Serial Link): Utilizing Maxim's proprietary GMSL technology, the device ensures robust data integrity even in the harsh automotive environments characterized by high EMI and long cable runs.
  • Support for Multiple Data Types: This serializer can handle various data types, including high-definition video, audio, and control data, all through a single cable, simplifying the system design and reducing the weight and cost of cabling.
  • Low Latency: It offers low latency transmission, which is critical for safety applications where quick response times are needed.
  • Automatic Camera Synchronization: The device includes support for automatic camera synchronization without requiring an external control line.
  • Enhanced ESD Protection: It features built-in electrostatic discharge (ESD) protection, enhancing the reliability and longevity of the system.
  • Adaptive Equalization: The serializer incorporates adaptive equalization, which compensates for the loss introduced by long cables, ensuring clear signal transmission.

Applications

  • Automotive camera systems for ADAS
  • Rear-view and surround-view camera systems
  • Automotive infotainment and display systems
  • Automotive connectivity and data transfer

The MAX9276GTN/V+T is offered in a compact package and is designed to meet the stringent requirements of the automotive industry, including temperature ranges and reliability standards. Its advanced features and high performance make it an ideal choice for manufacturers looking to enhance the capabilities of their automotive systems with high-definition video and data transmission.

You May Also Be Interested in

Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1954 $63.5862
7+ $17.3908 $121.7356
11+ $16.8480 $185.3280
15+ $16.3040 $244.5600
19+ $15.7611 $299.4609
25+ $14.1303 $353.2575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess