EN
  • EN
  • DE

TIBPAL16R8-10CFN

Part No TIBPAL16R8-10CFN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IMPACT-X PAL Programmable Logic Device (PLD) IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Texas Instruments
Win Source Part Number 217027-TIBPAL16R8-10CFN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R8-10CFN CAD Model

Description

The TIBPAL16R8-10CFN is a high-performance programmable array logic device designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This device is part of the TIBPAL series, known for their reliability and versatility in various electronic applications.

Key Features

  • Programmable Logic Type: The TIBPAL16R8-10CFN is a PAL (Programmable Array Logic) device, which allows for customizable logic configurations to suit a wide range of design requirements.
  • Speed Grade: With a 10 ns maximum propagation delay, this device offers a high-speed performance that is suitable for time-critical applications.
  • Pin Count: It comes in a 20-pin plastic DIP (Dual In-line Package), providing a standard interface for easy integration into circuit boards.
  • Operating Voltage: The device operates at 5V, which is compatible with many TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels, ensuring easy integration with existing systems.
  • Temperature Range: The TIBPAL16R8-10CFN is designed to operate within a temperature range of 0°C to 70°C, making it suitable for commercial-grade applications.

Applications

The versatile nature of the TIBPAL16R8-10CFN makes it an ideal choice for a variety of applications, including:

  • Control systems
  • Communication equipment
  • Data processing
  • Instrumentation
  • Automotive systems
  • Industrial automation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TIBPAL16R8-10CFN is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance. The device also comes with Texas Instruments' support and warranty, providing peace of mind to designers and engineers.

Conclusion

Overall, the TIBPAL16R8-10CFN from Texas Instruments is a robust and reliable programmable logic device that offers designers flexibility, speed, and high performance. Whether for simple logic control or complex system integration, this PAL device is a smart choice for your electronic design needs.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Lattice Semiconductor Corporation
IC PLD 12MC 10NS 28PLCC
Lowest to $65.2829
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess