EN
  • EN
  • DE

TIBPAL16R4-15MJB

Part No TIBPAL16R4-15MJB
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description OT PLD, 15NS, PAL-TYPE, TTL, CDI / * Programmable Logic Device (PLD) IC Macrocells
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 684606-TIBPAL16R4-15MJB
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R4-15MJB CAD Model

Description

Product Overview: TIBPAL16R4-15MJB

The TIBPAL16R4-15MJB is a high-performance impact pal (Programmable Array Logic) device designed and manufactured by Texas Instruments. This device is part of the TIBPAL series, which are known for their reliability and versatility in various electronic applications. The TIBPAL16R4-15MJB is specifically created to meet the needs of high-speed digital systems and offers a combination of fixed and programmable logic for optimal design flexibility.

Key Features

  • Speed: The device boasts a maximum propagation delay time of 15 ns, making it suitable for high-speed applications.
  • Logic Type: As a programmable array logic device, it allows for customizable logic configurations to suit specific design requirements.
  • Number of Macrocells: It contains 16 macrocells that can be programmed to perform a wide range of logic functions.
  • Temperature Range: The TIBPAL16R4-15MJB operates within a military temperature range, ensuring reliable performance under extreme conditions.
  • Package: Encased in a durable 24-pin CERDIP (Ceramic Dual In-line Package), it is designed for through-hole mounting, providing robust physical and thermal characteristics.

Applications

This device is ideal for applications that require custom logic solutions within a compact and efficient footprint. It is commonly used in:

  • Automotive systems
  • Industrial controls
  • Telecommunications equipment
  • Embedded processors
  • Defense and aerospace electronics

Programming and Support

The TIBPAL16R4-15MJB can be programmed using industry-standard PAL programming equipment, ensuring ease of integration into existing design workflows. Texas Instruments provides comprehensive technical support and documentation, making it easier for engineers to implement the device in their projects.

Quality and Reliability

As with all Texas Instruments products, the TIBPAL16R4-15MJB is manufactured to high standards of quality and reliability. It is a testament to Texas Instruments' commitment to providing industry-leading components that engineers can rely on for their critical applications.

You May Also Be Interested in

Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Texas Instruments
LOW-POWER HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Lowest to $3.7536
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess