EN
  • EN
  • DE

ADW95145Z02

Part No ADW95145Z02
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1187172-ADW95145Z02
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADW95145Z02 CAD Model

Description

Analog Devices ADW95145Z02 High-Performance Integrated Circuit

The Analog Devices ADW95145Z02 is a state-of-the-art integrated circuit designed for high-precision applications in demanding environments. As a product of Analog Devices Inc., a leader in the semiconductor industry, this IC embodies the company's commitment to performance, reliability, and innovation.

Key Features

  • High Precision: The ADW95145Z02 delivers exceptional accuracy and stability, making it ideal for applications that require precise measurements and control.
  • Durability: Built to withstand harsh conditions, this IC maintains its performance across a wide range of temperatures and operating conditions.
  • Integration: The device integrates multiple functions into a single chip, which can help reduce the overall system footprint and simplify design complexity.
  • Low Power Consumption: Designed for efficiency, the ADW95145Z02 operates with minimal power draw, extending the life of battery-powered devices and reducing energy costs in wired systems.

Applications

The versatility of the ADW95145Z02 allows its use across various sectors, including:

  • Industrial automation and control systems
  • Precision instrumentation
  • Medical devices requiring high reliability and accuracy
  • Automotive electronics for advanced driver-assistance systems (ADAS)
  • Communication infrastructure where signal integrity is paramount

Technical Specifications

The ADW95145Z02 boasts a comprehensive set of technical specifications designed to meet the rigorous demands of advanced electronic systems:

  • Operating Temperature Range: Specified over a broad range to ensure performance in extreme conditions.
  • Package Type: Available in a robust package that is suitable for various PCB mounting techniques.
  • Interface Compatibility: Includes standard communication interfaces for easy integration with microcontrollers and other digital systems.

Quality and Support

Analog Devices Inc. provides extensive technical support for the ADW95145Z02, including detailed datasheets, application notes, and design resources. Additionally, the product is backed by the company's quality assurance protocols, ensuring that each IC meets the highest standards of performance and reliability.

Whether you're designing a complex industrial system or a sensitive medical device, the ADW95145Z02 from Analog Devices Inc. offers the precision, durability, and efficiency required to drive innovation and maintain competitive advantage in your market.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
GE Critical Power
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Microchip Technology
Lowest to $134.3284
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess