EN
  • EN
  • DE

TIB82S105BCFN

Part No TIB82S105BCFN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description OT PLD, 20NS, PLS-TYPE, TTL, / * Programmable Logic Device (PLD) IC Macrocells
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 858358-TIB82S105BCFN
Ultra Librarian 3D Model Ultra Librarian TIB82S105BCFN CAD Model

Description

The Texas Instruments TIB82S105BCFN is a high-performance, mixed-signal integrated circuit designed to cater to a wide range of applications, including telecommunications, computing, industrial, and automotive systems. This IC is known for its reliability and versatility, making it a preferred choice for engineers and designers looking to enhance their electronic designs.

Key Features

  • High-Speed Operation: The TIB82S105BCFN is designed to operate at high speeds, ensuring quick data processing and communication within electronic systems.
  • Low Power Consumption: This device is optimized for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Advanced Interface: It features an advanced interface protocol for seamless communication with other components in a system.
  • Robust Design: The robust design of the TIB82S105BCFN ensures it can withstand harsh operating conditions, such as extreme temperatures and voltages.
  • Small Footprint: The compact size of the IC allows for a smaller board layout, which is crucial for space-constrained applications.

Applications

The versatile nature of the TIB82S105BCFN makes it suitable for a variety of applications, including:

  • High-speed data communication systems
  • Automotive control units
  • Industrial automation and control systems
  • Networking equipment
  • Consumer electronics

Technical Specifications

The TIB82S105BCFN boasts an array of technical specifications that ensure its performance in diverse environments:

  • Supply Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: BCFN (specified package dimensions)
  • Interface Protocol: Detailed in the datasheet
  • Quality and Reliability: Meets Texas Instruments' stringent quality standards

For detailed information on the TIB82S105BCFN, including pin configurations, interface protocols, and electrical characteristics, designers and engineers should refer to the official Texas Instruments datasheet and product guides.

You May Also Be Interested in

Amd
Need more? Email Us
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1963 $60.5889
7+ $16.5714 $115.9998
10+ $16.0535 $160.5350
13+ $15.5357 $201.9641
17+ $15.0178 $255.3026
23+ $13.4642 $309.6766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess