EN
  • EN
  • DE

THS7364IPWR

Part No THS7364IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO 6CH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 6
-3db Bandwidth 9.5MHz
Slew Rate 100 V/μs
Operating Supply Current 24.5mA
Channel Output Current 90mA
Supply Voltage - Operating 2.6 V to 5.5 V
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 032161-THS7364IPWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS7364IPWR CAD Model

Description

The THS7364IPWR is a high-performance, low-power, six-channel integrated video amplifier from Texas Instruments. This versatile device is designed to simplify the design of video systems, providing buffered outputs that are ideal for driving heavy loads. The THS7364IPWR is particularly suitable for applications requiring the filtering and buffering of composite video signals, S-Video, and component video, including RGB and YPbPr video formats.

Key Features

  • Multiple Video Formats: Supports composite, S-Video, and component video signals, making it highly adaptable to various video applications.
  • Integrated Low-Pass Filters: Features programmable low-pass filters that help in reducing noise and improving the quality of the output video signal.
  • 6dB Gain: The device provides a fixed 6dB gain to ensure robust signal transmission and to compensate for signal losses.
  • Low Power Consumption: Designed with power efficiency in mind, the THS7364IPWR is optimal for battery-operated devices.
  • Wide Supply Voltage Range: Operates over a supply voltage range of 3.3V to 5V, providing flexibility in system power design.

Applications

The THS7364IPWR is highly versatile and can be used in a variety of applications, including:

  • Video signal conditioning for DVD players, set-top boxes, and video game consoles
  • Professional video editing and broadcasting equipment
  • Surveillance and security video systems
  • Automotive rear-view camera systems
  • Portable and handheld video devices

Package and Quality

The device is offered in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that the THS7364IPWR meets stringent industry standards for reliability and performance.

Technical Support and Resources

Texas Instruments provides extensive technical support and resources to assist designers in integrating the THS7364IPWR into their projects. This includes detailed datasheets, application notes, reference designs, and an online support community to address any design challenges.

You May Also Be Interested in

Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1364 $51.2736
58+ $1.7530 $101.6740
89+ $1.6982 $151.1398
122+ $1.6434 $200.4948
158+ $1.5887 $251.0146
211+ $1.4243 $300.5273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess