EN
  • EN
  • DE

THS7314DG4

Part No THS7314DG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC SDTV VIDEO AMP 3CH LP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 3
Operating Supply Current 16mA
Channel Output Current 70mA
Supply Voltage - Operating 2.85 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 212832-THS7314DG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS7314DG4 CAD Model

Description

Introducing the THS7314DG4 from Texas Instruments

The THS7314DG4 is a state-of-the-art low-power, single-supply 3.3-V video amplifier from the reputable Texas Instruments. This innovative integrated circuit is designed to provide excellent video performance for composite video signals. With its integrated I2C control and filter circuitry, the THS7314DG4 simplifies the design and enhancement of video systems, making it an ideal choice for a wide array of applications, including video processing, surveillance systems, and personal video recording devices.

Featuring a fixed gain of 2 without external components, this amplifier is not only user-friendly but also ensures a low-power consumption profile, making it suitable for portable and battery-powered devices. The THS7314DG4 is equipped with a 6-dB gain that is internally set to drive 2-Vpp into a single 150-Ω load with a 3.3-V supply, which makes it highly efficient and reliable for processing video signals.

The device supports a rail-to-rail output that enables it to deliver a wide output dynamic range, a crucial feature for maintaining signal fidelity. Moreover, the THS7314DG4 comes with an integrated 4th order Butterworth filter that significantly reduces the need for external components, thus minimizing the PCB space required and simplifying the overall design process.

One of the key benefits of the THS7314DG4 is its I2C programmable features, which include a software power-down mode. This function allows for greater control over power management, enabling designers to reduce power consumption when the amplifier is not in active use. The device's power-down feature is particularly useful for extending the battery life of portable devices.

Encased in a small-outline package, the THS7314DG4 is designed for space-constrained applications. Its compact size does not compromise on performance or functionality, making it a versatile solution for both high-density and space-limited designs. With its combination of low power, integrated filtering, and ease of use, the THS7314DG4 from Texas Instruments is an exceptional choice for designers looking to enhance their video signal processing capabilities with minimal design complexity.

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
Harris Corporation
Video Amp 1 Video
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5238 $52.3800
235+ $0.4298 $101.0030
365+ $0.4164 $151.9860
500+ $0.4030 $201.5000
645+ $0.3895 $251.2275
860+ $0.3492 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,300 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess