EN
  • EN
  • DE

THS7303PWR

Part No THS7303PWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC 3CH INTEG VIDEO BUFF 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 190MHz
Slew Rate 320 V/μs
Operating Supply Current 18.9mA
Channel Output Current 85mA
Supply Voltage - Operating 2.6 V to 5.5 V
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 088593-THS7303PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS7303PWR CAD Model

Description

Overview of Texas Instruments THS7303PWR

The Texas Instruments THS7303PWR is a versatile, low-power, programmable video amplifier designed to meet the requirements of high-definition video applications. This integrated circuit is part of TI's extensive line of video and audio products that provide end-to-end solutions for advanced multimedia systems.

Key Features

  • Programmable Video Amplifier: The THS7303PWR offers three independent, programmable channels that can be configured through an I2C-compatible serial interface, allowing for flexibility in various video processing applications.
  • Low Power Consumption: With a keen focus on power efficiency, this device is ideal for battery-powered equipment, ensuring minimal impact on overall system power budgets.
  • Integrated Filters: It includes integrated low-pass filters that are programmable for HD (High Definition) and SD (Standard Definition) video formats, which helps in reducing external component count and system complexity.
  • 6th-Order Filters: The device's 6th-order Butterworth filters provide excellent video performance, ensuring a clear and sharp image by reducing noise and signal distortion.
  • Wide Supply Range: The THS7303PWR operates over a wide supply range, making it compatible with a variety of host systems and simplifying power supply design.

Applications

The THS7303PWR is ideally suited for a broad range of applications, including:

  • Video line drivers and buffers
  • Portable and handheld video devices
  • Set-top boxes and video receivers
  • Video-on-demand and streaming devices
  • Surveillance and security cameras

Technical Specifications

The device comes in a TSSOP PowerPAD package, which aids in thermal performance and occupies less board space. The THS7303PWR has a wide operating temperature range, ensuring reliability across various environmental conditions.

Quality and Support

As with all Texas Instruments products, the THS7303PWR is backed by TI's commitment to quality and support. Customers can access a wealth of resources, including technical documentation, application notes, and design tools, to facilitate the integration of this amplifier into their designs.

For designers looking for a reliable, high-performance video amplifier that combines flexibility with low-power operation, the Texas Instruments THS7303PWR is an excellent choice that delivers quality and innovation in a compact form factor.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4159 $51.3272
19+ $5.2643 $100.0217
30+ $5.0998 $152.9940
41+ $4.9353 $202.3473
53+ $4.7708 $252.8524
71+ $4.2773 $303.6883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess