EN
  • EN
  • DE

THS7002IPWP

Part No THS7002IPWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 70MHZ 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Programmable Gain
Number of Circuits 2
Slew Rate 85 V/μs
Gain Bandwidth Product (GBP) 70MHz
-3db Bandwidth 100MHz
Current - Input Bias 2.5μA
Voltage - Input Offset 1mV
Operating Supply Current 7mA
Channel Output Current 95mA
Supply Voltage - Operating 9 V to 32 V, ±4.5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 032153-THS7002IPWP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS7002IPWP CAD Model

Description

The Texas Instruments THS7002IPWP is a high-performance, dual-channel, low-power, fully differential amplifier designed to meet the demanding requirements of communication and instrumentation applications. This device features a remarkable combination of high-speed and low distortion, making it an ideal choice for a wide range of applications, including ADC drivers, IF/RF signal processing, and high-speed signal conditioning.

Key Features

  • Fully Differential Architecture: The THS7002IPWP's fully differential design provides improved noise immunity and allows for differential signal processing, which is critical in minimizing common-mode noise and enhancing signal integrity.
  • High Bandwidth: With a wide bandwidth of 200 MHz, this amplifier is capable of processing high-frequency signals with ease, ensuring minimal signal degradation and preserving the integrity of the original signal.
  • Low Distortion: The device boasts a low harmonic distortion, which is crucial for maintaining signal fidelity, especially in high-precision applications.
  • Adjustable Gain: Users can adjust the gain of the amplifier to suit their specific application needs, providing flexibility and control over signal amplification.
  • Power-Down Feature: The THS7002IPWP includes a power-down feature that reduces power consumption when the amplifier is not in use, making it an energy-efficient choice for battery-powered or energy-conscious designs.

Applications

The THS7002IPWP is versatile and can be used in a variety of applications, such as:

  • High-speed data acquisition systems
  • Telecommunications
  • Wireless infrastructure
  • Medical imaging equipment
  • Professional audio equipment

Package and Quality

This amplifier is available in a 20-pin HTSSOP (PowerPAD) package, which offers a compact footprint while providing excellent thermal performance. Texas Instruments is known for its commitment to quality, and the THS7002IPWP is no exception. It is designed and manufactured to meet the highest standards, ensuring reliable performance across a wide range of environmental conditions.

Overall, the Texas Instruments THS7002IPWP is a top-tier choice for designers looking for a fully differential amplifier that delivers both high-speed performance and low-power operation.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess