EN
  • EN
  • DE

THS6184PWPR

Part No THS6184PWPR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DIFF XDSL DVR AMP 20-HTSSOP / ADSL Driver Quad 50MHz 20-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Driver
Protocol xDSL
Number of Drivers/Receivers 2/0
Operating Supply Voltage 4 V ~ 32 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 796748-THS6184PWPR
Popularity Medium
Supply and Demand Status Balance
Family Name THS6184
Introduction Date January 08, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian THS6184PWPR CAD Model

Description

Introducing the THS6184PWPR from Texas Instruments

The THS6184PWPR is a high-performance, quad-channel, current-feedback amplifier designed by Texas Instruments to meet the demanding requirements of high-speed communication and video processing applications. This versatile component is built to deliver exceptional performance with a wide bandwidth and fast slew rate, making it an ideal choice for designers looking to enhance their systems with superior signal amplification capabilities.

Key Features

  • High Bandwidth: The THS6184PWPR boasts a wide bandwidth that ensures high-speed signal processing, making it suitable for a range of applications, including video amplifiers, cable drivers, and more.
  • Fast Slew Rate: With its rapid slew rate, this amplifier is capable of handling quick transitions and high-frequency signals without distortion, providing clear and accurate signal amplification.
  • Quad-Channel Configuration: The four independent channels allow for multiple signal processing streams simultaneously, which is particularly useful in multi-channel systems like MIMO (Multiple-Input, Multiple-Output) communication systems.
  • Low Distortion: The THS6184PWPR is engineered to minimize distortion, thereby ensuring the integrity of the signal is maintained throughout the amplification process.

Applications

The THS6184PWPR is suitable for a wide array of applications, including:

  • Telecommunications
  • Professional video equipment
  • Test and measurement systems
  • High-speed data acquisition
  • Medical imaging devices

Package and Reliability

This amplifier comes in a PowerPAD™ thermally enhanced package, which is designed to improve the thermal performance and reliability of the device. The PowerPAD™ package ensures that the THS6184PWPR can operate effectively even under high-temperature conditions, making it a robust choice for systems that require consistent performance over a wide range of operating conditions.

With its combination of speed, precision, and flexibility, the THS6184PWPR from Texas Instruments is a standout solution for engineers and designers looking to push the boundaries of high-speed signal processing. Whether it's for communication infrastructure or advanced video systems, the THS6184PWPR is engineered to provide the high-quality, reliable performance that Texas Instruments is known for.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess