EN
  • EN
  • DE

TMDXCNCD28069

Part No TMDXCNCD28069
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL PICCOLO CONTROLCARD / TMS320F2806x RS232, GPIO Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series TMS320F2806x, Piccolo™, C2000™
Package Bulk
Product Status Obsolete
Type Interface
Function RS232, GPIO
Embedded Yes, MCU, 32-Bit
Utilized IC / Part TMS320F2806x
Supplied Contents Board(s)
Base Product Number TMDX
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341886-TMDXCNCD28069
Ultra Librarian 3D Model Ultra Librarian TMDXCNCD28069 CAD Model

Description

The TMDXCNCD28069 is a highly integrated, high-performance solution from Texas Instruments, specifically designed to meet the rigorous demands of today’s advanced control applications. This product is part of the C2000™ Piccolo™ family, a series of microcontrollers that bring real-time control to the cost-sensitive market with a perfect blend of performance, features, and power efficiency.

Key Features

  • Processing Core: At the heart of the TMDXCNCD28069 is a 32-bit TMS320C28x DSP core running at up to 90 MHz, providing the computational horsepower necessary for complex algorithms and control techniques.
  • Memory: Equipped with 256 KB of on-chip flash memory and 100 KB of SRAM, this microcontroller offers ample space for application code and data storage, ensuring smooth and efficient operation.
  • Integrated Peripherals: A suite of integrated peripherals enhances the functionality of the TMDXCNCD28069. These include enhanced PWM outputs, 12-bit ADCs, capture inputs, quadrature encoder inputs, and serial communication interfaces like UART, SPI, and I2C.
  • ControlCARD: The TMDXCNCD28069 is a ControlCARD module, which provides a compact, interchangeable card design for easy prototyping and hardware scalability.
  • Software Support: Full support is provided by Texas Instruments’ Code Composer Studio™ integrated development environment (IDE) and controlSUITE™ software, which includes libraries, examples, and documentation to accelerate development.
  • JTAG Interface: For debugging and programming, the module includes a JTAG interface compatible with standard development tools.

Applications

The TMDXCNCD28069 is well-suited for a variety of industrial and consumer applications, including:

  • Motor control (AC Induction, BLDC, PMSM)
  • Renewable energy systems (solar inverters, wind turbines)
  • Power supplies and converters
  • LED lighting
  • Automotive control systems

With its robust set of features and capabilities, the TMDXCNCD28069 from Texas Instruments is an excellent choice for engineers looking to implement advanced control systems with a focus on performance and cost-effectiveness.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess