EN
  • EN
  • DE

THS6012CDWP

Part No THS6012CDWP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DVR 500MA DUAL 20SOPWR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Protocol DSL
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 4.5 V to 16 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SO PowerPad
Win Source Part Number 081364-THS6012CDWP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS6012CDWP CAD Model

Description

The THS6012CDWP from Texas Instruments is a high-speed dual differential driver and receiver pair that is designed to function as a complete interface for driving and receiving signals over twisted-pair cables. This integrated circuit is part of TI's high-speed differential line, which is known for its reliability and performance in demanding applications.

Key Features

  • High-Speed Operation: The THS6012CDWP is capable of delivering high-speed data transmission, making it suitable for telecommunications, data acquisition, and video transmission applications.
  • Differential Architecture: Its differential design reduces the susceptibility to common-mode noise, ensuring signal integrity over long cable runs.
  • Integrated Protection: The device includes over-current protection and thermal shutdown features to safeguard against damage from abnormal operating conditions.
  • Wide Supply Range: It operates on a supply voltage range from 4.5V to 5.5V, accommodating a variety of system power rails.
  • Power-Down Feature: A low-power shutdown mode significantly reduces power consumption when the device is not in active use.

Applications

The THS6012CDWP is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • High-speed data communication
  • Baseband data transmission
  • Cable modems
  • Wireless base station interconnects
  • Video distribution systems

Package and Quality

This IC is available in a 24-pin SOIC package (suffix CDWP), which is designed for surface-mount technology (SMT) and is compatible with standard PCB assembly processes. The package is designed to optimize board space without compromising performance. Texas Instruments' commitment to quality ensures that the THS6012CDWP meets stringent industry standards for reliability and performance.

Conclusion

With its robust feature set and Texas Instruments' renowned quality, the THS6012CDWP is an excellent choice for designers looking to implement high-speed differential signaling in their systems. Its ability to maintain signal fidelity over long distances and in noisy environments makes it a reliable solution for a multitude of high-speed communication needs.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.6621 $51.3242
5+ $21.0561 $105.2805
8+ $20.3981 $163.1848
11+ $19.7401 $217.1411
14+ $19.0821 $267.1494
18+ $17.1081 $307.9458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess