Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 1A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 600V
Capacitance @ Vr, F 15pF @ 4V, 1MHz
Mounting SMD
Package SOD-123T
Manufacturer Package Mini SMA/SOD-123
Operating Temperature - Junction -55°C ~ 150°C
Win Source Part Number 1161438-CGRM4005-HF
Manufacturer Homepage www.comchiptech.com
Popularity Medium
Supply and Demand Status Limited
Family Name CGRM4005-HF
Introduction Date July 11, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian CGRM4005-HF CAD Model

Description

The CGRM4005-HF is a rectifier diode manufactured by Comchip Technology. Rectifier diodes are semiconductor devices used to convert alternating current (AC) to direct current (DC). They are essential components in power supplies and various electronic circuits.

Applications

  • AC-DC Power Supplies: Used in the rectification stage to convert AC voltage from the mains to DC voltage for powering electronic devices.
  • Battery Chargers: Employed in battery charging circuits to ensure current flows in one direction.
  • Adapters: Used in AC adapters for converting AC voltage to DC voltage.
  • Voltage Multipliers: Used in voltage multiplier circuits to increase the DC voltage.
  • General Rectification: Suitable for various rectification applications in electronic circuits.

Features

  • High Forward Current: The diode is designed to handle a forward current of 4.0A.
  • High Surge Current Capability: It can withstand a surge current up to 50A.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop, minimizing power loss.
  • High Reliability: Designed for robust performance and long operational life.
  • Lead-Free Finish / RoHS Compliant: Compliant with RoHS directives and features a lead-free finish.

Benefits

  • Efficient Rectification: Converts AC to DC with minimal power loss.
  • Reliable Performance: Provides stable and dependable operation in various applications.
  • High Surge Protection: Protects against voltage spikes and surges.
  • Environmental Compliance: RoHS compliant and lead-free.

Additional Details

The CGRM4005-HF has a reverse voltage rating of 50V. It is typically packaged in a DO-27 package. It's designed for through-hole mounting. The operating junction temperature range is -55°C to +150°C. The low forward voltage drop helps to improve the efficiency of power supplies and reduce heat generation. It's suitable for use in power supplies for consumer electronics, industrial equipment, and automotive systems. The high surge current capability allows it to withstand transient voltage spikes, improving overall circuit reliability.

Please note that the product is listed as END-OF-LIFE. This means that it is no longer actively manufactured and may be difficult to source. Consider looking for alternative rectifier diodes from other manufacturers.

You May Also Be Interested in

Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention