Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 27
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATMEGA88
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA88PB-ANRTR,ATMEGA88PB-ANR-ND,ATMEGA88PB-ANRCT,ATMEGA88PB-ANRDKR
Standard Package 2,000
Win Source Part Number 1318839-ATMEGA88PB-ANR
Ultra Librarian 3D Model Ultra Librarian ATMEGA88PB-ANR CAD Model

Description

Microchip Technology ATMEGA88PB-ANR Microcontroller

The ATMEGA88PB-ANR is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced microcontroller is a perfect choice for a wide range of applications, including industrial control systems, automotive systems, home automation, and IoT devices.

Key Features:

  • Advanced RISC Architecture: The ATMEGA88PB-ANR boasts 131 powerful instructions, most of which are executed in a single clock cycle. This allows for a remarkable level of performance, reaching up to 20 MIPS throughput at 20 MHz.
  • Memory Capacity: It comes equipped with 8KB of in-system self-programmable flash memory, 1KB SRAM, and 512 Bytes EEPROM. This ensures ample space for complex applications and data storage.
  • Peripheral Features: A variety of peripherals are included such as two 8-bit Timer/Counters, one 16-bit Timer/Counter, a 6-channel 10-bit A/D converter, and a programmable serial USART.
  • Power Efficiency: The device operates between 1.8-5.5 volts, ensuring power efficiency across various applications. Multiple power-saving modes also allow for optimization of power consumption versus processing speed.
  • Communication: The microcontroller supports SPI, I2C, and USART interfaces, offering flexibility in communication options for peripheral devices.

Additional Benefits:

  • Extended Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Robust Security: The ATMEGA88PB-ANR includes features to secure your application from unauthorized access, such as lock bits and a unique device serial number.
  • Development Tools: Microchip offers a comprehensive suite of development tools for the ATMEGA88PB-ANR, including compilers, development boards, and debugging tools, to accelerate the development process.

With its integration of robust features and Microchip's commitment to quality, the ATMEGA88PB-ANR microcontroller is an excellent choice for designers looking to create efficient, reliable, and cost-effective solutions for their embedded projects.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.3072 $69.2160
70+ $1.8930 $132.5100
110+ $1.8340 $201.7400
150+ $1.7749 $266.2350
190+ $1.7156 $325.9640
255+ $1.5381 $392.2155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention