EN
  • EN
  • DE

THS5671AIPWR

Part No THS5671AIPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT 125MSPS 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 14
Number of D/A Converters 1
Settling Time 35ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 3 V to 5.5 V
INL/DNL (LSB) ±2.5, ±2
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TSSOP
Win Source Part Number 143497-THS5671AIPWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS5671AIPWR CAD Model

Description

Product Overview: THS5671AIPWR by Texas Instruments

The THS5671AIPWR is a high-performance, 14-bit, 125 MSPS (Mega Samples Per Second) Digital-to-Analog Converter (DAC) designed by Texas Instruments, a leader in semiconductor solutions. This precision DAC is part of TI's extensive data converter portfolio and is ideally suited for applications requiring high-speed data conversion with low distortion and noise.

Key Features

  • High Resolution: The THS5671AIPWR offers a 14-bit resolution which provides fine detail in the conversion process, making it suitable for high-precision applications.
  • High-Speed Performance: With a sampling rate of 125 MSPS, this DAC is capable of converting digital signals at a very high speed, ensuring smooth and accurate analog output signals for time-sensitive applications.
  • Integrated Voltage Reference: The device comes with an internal voltage reference that simplifies the design and reduces external component count.
  • Low Power Consumption: Designed for power-sensitive applications, the THS5671AIPWR maintains low power dissipation, which is critical for portable and battery-powered devices.
  • Flexible Interface: It features a parallel LVCMOS/LVTTL-compatible digital interface, making it easy to connect with a variety of microprocessors and digital signal processors.

Applications

The THS5671AIPWR is highly versatile and can be used in a wide range of applications, including:

  • Telecommunications
  • Data Acquisition Systems
  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • Digital Signal Processing
  • High-Definition Video and Broadcast Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The THS5671AIPWR is built to meet the high standards of performance and durability that customers expect from TI products. With Texas Instruments' advanced manufacturing processes and rigorous testing protocols, users can trust the THS5671AIPWR for their critical applications.

Package and Availability

The device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the "PW" in its part number, and is provided in tape and reel packaging for ease of manufacturing and assembly. For pricing, samples, and detailed specifications, customers should visit the Texas Instruments website or contact their local TI sales office.

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3728 $61.1184
6+ $16.7161 $100.2966
10+ $16.1937 $161.9370
13+ $15.6714 $203.7282
17+ $15.1490 $257.5330
23+ $13.5819 $312.3837
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess