EN
  • EN
  • DE

PI90LV047AWX

Part No PI90LV047AWX
Manufacturer Pericom
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
RoHS Compliant
Win Source Part Number 1227388-PI90LV047AWX
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI90LV047AWX CAD Model

Description

The PI90LV047AWX is a low-voltage differential signaling (LVDS) receiver designed for high-speed data transmission applications. Manufactured by Pericom, now part of Diodes Incorporated, this receiver is typically used in point-to-point or multi-drop configurations where signal integrity and low power consumption are crucial.

Applications

  • Flat panel displays
  • Digital copiers and printers
  • Base stations
  • Networking equipment
  • Telecommunications systems

Features

  • LVDS Receiver: Converts LVDS signals to single-ended signals.
  • High Data Rate: Supports data rates up to hundreds of Mbps, ensuring fast and reliable data transfer.
  • Low Power Consumption: Designed for minimal power usage, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Operates over a range of voltages, providing flexibility in different system environments.
  • Fail-Safe Biasing: Incorporates fail-safe biasing to ensure a defined output state when the input is open, shorted, or terminated.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Improved Signal Integrity: LVDS technology ensures robust signal transmission, minimizing noise and interference.
  • Reduced Power Consumption: Low power design extends battery life in portable devices and reduces overall system power consumption.
  • Higher Data Throughput: High-speed data transfer capability enables faster system performance.
  • Enhanced System Reliability: Fail-safe biasing and robust design contribute to greater system reliability.
  • Simplified System Design: Compact package options facilitate easier integration into various system designs.

Additional Details

The PI90LV047AWX operates with a typical supply voltage of 3.3V. Its LVDS inputs are designed to be compatible with standard LVDS drivers. The device's differential input threshold is tightly controlled to ensure reliable signal detection. It is available in various surface-mount packages. The precise maximum data rate and other detailed electrical characteristics can be found in the manufacturer's datasheet. It is crucial to refer to the datasheet for detailed specifications and application guidelines to ensure proper and reliable operation.

You May Also Be Interested in

Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess