EN
  • EN
  • DE

SM5021LDH-EL

Part No SM5021LDH-EL
Manufacturer NPC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NPC
Win Source Part Number 326765-SM5021LDH-EL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM5021LDH-EL CAD Model

Description

The SM5021LDH-EL is a single-channel high-side MOSFET driver IC manufactured by NPC. It's designed to facilitate the control of N-channel enhancement-mode MOSFETs in various high-side switching applications. The device incorporates a built-in charge pump to generate the necessary gate drive voltage for the MOSFET, reducing the complexity of external circuitry and the overall bill of materials. Furthermore, the SM5021LDH-EL features under-voltage lockout (UVLO) protection to prevent the MOSFET from operating under insufficient voltage conditions, enhancing system reliability and preventing potential damage. Its fast switching speeds contribute to improved efficiency and reduced power losses.

Applications:

  • Automotive applications, including high-side switching for lamps, solenoids, and other loads.
  • Industrial control systems where high-side switching is required for motor control or power distribution.
  • Battery management systems for controlling charge and discharge paths.
  • Power supplies and DC-DC converters requiring high-side MOSFET control.
  • LED lighting systems for dimming and on/off control.

Features:

  • Single-channel high-side N-channel MOSFET driver
  • Integrated charge pump for gate voltage generation
  • Under-voltage lockout (UVLO) protection
  • Fast turn-on and turn-off times
  • Low quiescent current
  • Wide operating voltage range
  • Surface mount packaging

Benefits:

  • Simplified design due to the integrated charge pump, reducing external component count and PCB area.
  • Enhanced MOSFET protection via UVLO, preventing damage from low voltage conditions.
  • Improved system efficiency due to fast switching speeds and reduced power losses.
  • Reliable operation across a wide range of supply voltages.
  • Compact solution for space-constrained applications.

Additional Details:

The SM5021LDH-EL typically operates with a supply voltage range of 4.5V to 18V. It is commonly available in a surface mount package, such as SOP or MSOP. Detailed electrical characteristics, including switching times and gate drive current capabilities, can be found in the device datasheet. Proper PCB layout is crucial for optimal performance, minimizing parasitic inductance and capacitance. Specific ordering information regarding packaging options and environmental compliance is also available in the datasheet.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Silan
Lowest to $0.1964
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess