EN
  • EN
  • DE

THS4552IPWR

Part No THS4552IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 2 CIRCUIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Differential Amplifier Circuit Differential, Rail-to-Rail 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name THS4552
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number THS4552IPWR-ND, 296-51648-1, 296-51648-2, 296-51648-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936484-THS4552IPWR
Ultra Librarian 3D Model Ultra Librarian THS4552IPWR CAD Model

Description

Product Overview: Texas Instruments THS4552IPWR

The THS4552IPWR from Texas Instruments is a high-precision, low-noise, fully differential operational amplifier that is designed to meet the demanding requirements of high-speed signal processing in a wide range of applications. This device is part of Texas Instruments' family of fully differential op-amps that are optimized for superior AC performance and low-power operation.

Key Features

  • High-Speed Performance: With a high slew rate and fast settling time, the THS4552IPWR is capable of handling high-speed signals with minimal distortion, making it ideal for high-performance data acquisition systems, ADC drivers, and high-speed communications.
  • Low Noise: The device offers an exceptionally low noise floor, which is critical for applications requiring high signal integrity, such as medical imaging and test equipment.
  • Fully Differential Design: The fully differential inputs and outputs provide improved noise immunity and allow for the rejection of common-mode signals, which is beneficial in environments with high interference.
  • Wide Supply Range: It can operate from a single 5V supply or dual supplies ranging from ±2.25V to ±5.5V, providing flexibility in various system designs.
  • Power Efficiency: The THS4552IPWR is designed for low-power operation, which makes it suitable for portable and battery-powered applications without compromising performance.

Applications

The THS4552IPWR is versatile and can be used in a multitude of applications, including:

  • Professional Audio Equipment
  • Active Filters
  • Test and Measurement Systems
  • Medical Imaging Equipment
  • Communications Infrastructure
  • Analog-to-Digital Converter (ADC) Drivers

Package and Availability

The device is available in a compact TSSOP-14 (Thin Shrink Small Outline Package) and is designated by the part number THS4552IPWR. The package is designed for space-constrained applications and is suitable for surface mount technology (SMT), allowing for efficient assembly in high-density circuit boards.

In summary, the THS4552IPWR from Texas Instruments stands out as a high-performance solution for applications requiring high-speed, low-noise, and precision signal amplification. Its fully differential architecture and low-power design make it an excellent choice for a broad array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9664 $53.6976
21+ $4.8956 $102.8076
32+ $4.7426 $151.7632
44+ $4.5896 $201.9424
57+ $4.4366 $252.8862
76+ $3.9776 $302.2976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess