EN
  • EN
  • DE

ADS8681IRUMR

Part No ADS8681IRUMR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16WQFN / 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration PGA-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 1.65V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Mounting Surface Mount
Base Product Number ADS8681
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50907-6,296-50907-2,ADS8681IRUMR-ND,296-50907-1
Standard Package 3,000
Win Source Part Number 1321186-ADS8681IRUMR
Ultra Librarian 3D Model Ultra Librarian ADS8681IRUMR CAD Model

Description

Product Overview: Texas Instruments ADS8681IRUMR

The Texas Instruments ADS8681IRUMR is a state-of-the-art, precision data acquisition component designed for a wide range of applications requiring high-speed, high-accuracy analog-to-digital conversion. This integrated device features a 16-bit Successive Approximation Register (SAR) analog-to-digital converter (ADC) with a sample rate of up to 1 MSPS, making it an ideal choice for industrial automation, process control, and test and measurement systems.

Key Features:

  • High Performance: The ADS8681IRUMR offers a 16-bit resolution with a sampling rate of 1 MSPS, ensuring precise and rapid data conversion for demanding applications.
  • Integrated Features: This ADC incorporates a reference buffer, an oscillator, and a temperature sensor, simplifying system design and reducing the need for external components.
  • Versatile Interface: It includes a flexible SPI-compatible serial interface that supports daisy-chaining of multiple devices, which is beneficial for systems requiring multi-channel data acquisition.
  • Programmable Ranges: The input voltage range is programmable, allowing for bipolar inputs (±10.24V, ±5.12V, ±2.56V) or unipolar inputs (0V to 10.24V, 0V to 5.12V), which enhances the device's adaptability across different signal types.
  • Robust Design: With an operating temperature range of -40°C to +125°C, the ADS8681IRUMR is built to perform reliably in harsh environments.

Applications:

  • Industrial automation and process control
  • Motor control
  • Power quality monitoring
  • Data acquisition systems
  • Test and measurement equipment

The ADS8681IRUMR comes in a compact VQFN-24 package, making it suitable for space-constrained applications. Its integrated features and high-speed performance make it a comprehensive solution for precise data acquisition tasks. With Texas Instruments' reputation for quality and reliability, this ADC is a top choice for engineers looking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8060 $58.8360
13+ $8.0459 $104.5967
20+ $7.7945 $155.8900
27+ $7.5431 $203.6637
35+ $7.2916 $255.2060
46+ $6.5373 $300.7158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,944 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess