EN
  • EN
  • DE

THS4513RGTTG4

Part No THS4513RGTTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description WIDEBAND, LOW-NOISE, LOW-DISTORTION,FULLY-DIFFERENTIAL AMPLIFIER | IC OPAMP DIFF 1 CIRCUIT 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Amplifier Type Differential
Output Type Differential
Slew Rate 5100V/μs
Gain Bandwidth Product 2.8GHz
-3db Bandwidth 1.6GHz
Current - Input Bias 8μA
Voltage - Input Offset 1mV
Supply Current 37.7mA
Supply Voltage , Single/Dual (±) 3V ~ 5.5V, ±1.5V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number THS4513
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1267185-THS4513RGTTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS4513RGTTG4 CAD Model

Description

Product Overview: THS4513RGTTG4 from Texas Instruments

The THS4513RGTTG4 is a high-performance, low-power, fully differential amplifier designed by Texas Instruments, a leader in semiconductor solutions. This precision amplifier is part of TI's extensive range of analog ICs, and it is specifically engineered to meet the demanding requirements of high-speed signal processing applications.

Key Features

  • Wide Bandwidth: The THS4513RGTTG4 offers a wide bandwidth of up to 1.4 GHz, making it suitable for a variety of high-speed applications, including data acquisition, medical imaging, and wireless communication.
  • Low Distortion: With its low harmonic distortion, the amplifier ensures high-fidelity signal amplification, crucial for precision applications.
  • High Output Current: The device can deliver a high output current, providing the drive capability needed for a range of loads.
  • Low Power Consumption: Despite its high performance, the THS4513RGTTG4 is designed for efficiency, with low power consumption that makes it ideal for portable and battery-powered applications.
  • Flexible Power Supply: It operates over a wide supply range, accommodating various design requirements.
  • Robust Packaging: The product comes in a compact QFN (Quad Flat No-leads) package, which is perfect for space-constrained applications.

Applications

The THS4513RGTTG4's exceptional speed and accuracy make it an excellent choice for a broad spectrum of applications, including:

  • Test and measurement equipment
  • Professional video electronics
  • Communications infrastructure
  • Active filter blocks
  • IF and baseband amplification

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability. The THS4513RGTTG4 is built to the highest standards, ensuring consistent performance and durability even in the most challenging conditions. With Texas Instruments' global support and supply chain expertise, customers can count on long-term availability and support for their products.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1801 $56.7204
9+ $11.6350 $104.7150
14+ $11.2714 $157.7996
19+ $10.9078 $207.2482
24+ $10.5442 $253.0608
32+ $9.4534 $302.5088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 502 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess