EN
  • EN
  • DE

THS4281DGK

Part No THS4281DGK
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description VERY LOW-POWER, HIGH-SPEED, RAIL-TO-RAIL INPUT AND OUTPUT VOLTAGE-FEEDBACK OPERATIONAL AMPLIFIER | IC OPAMP VFB 1 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 35V/μs
-3db Bandwidth 95MHz
Current - Input Bias 500nA
Voltage - Input Offset 500μV
Supply Current 800μA
Current - Output / Channel 60mA
Supply Voltage , Single/Dual (±) 2.7V ~ 16.5V, ±1.35V ~ 8.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number THS4281
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1267160-THS4281DGK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS4281DGK CAD Model

Description

The THS4281DGK is a high-speed, voltage-feedback amplifier designed by Texas Instruments, known for its exceptional performance in a variety of applications. This versatile component is ideal for professional-grade audio, video, and communication systems, as well as for test and measurement equipment. Its compact form factor, the 8-pin VSSOP (DGK) package, allows for efficient use of board space without compromising on functionality.

Key Features

  • High-Speed Performance: With a bandwidth of 200MHz at a gain of +2, the THS4281DGK offers fast and accurate signal amplification, making it suitable for high-frequency applications.
  • Low Distortion: The device ensures low harmonic distortion, which is crucial for maintaining signal integrity in high-fidelity audio and precision instrumentation.
  • High Output Drive Capability: Capable of driving heavy loads, this amplifier can deliver a continuous output current of up to 100mA, allowing it to handle a wide range of output requirements.
  • Flexible Power Supply: It operates over a wide supply range of ±2.5V to ±5.5V, providing designers with flexibility in various circuit configurations.
  • Thermal and Overcurrent Protection: The THS4281DGK is equipped with internal protection circuits, ensuring reliability and longevity even under stressful conditions.

Applications

  • Professional Audio Equipment
  • Video Broadcasting Systems
  • Active Filters and Signal Conditioning
  • Data Acquisition Systems
  • Test and Measurement Instruments

The THS4281DGK from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable components for advanced electronic systems. Whether employed in the studio for audio processing or on the manufacturing floor for sensor signal amplification, this amplifier is engineered to deliver exceptional performance and versatility.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3364 $52.0368
29+ $3.5581 $103.1849
44+ $3.4469 $151.6636
60+ $3.3357 $200.1420
78+ $3.2246 $251.5188
104+ $2.8910 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess