EN
  • EN
  • DE

THS4281DBV

Part No THS4281DBV
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843778-THS4281DBV
Ultra Librarian 3D Model Ultra Librarian THS4281DBV CAD Model

Description

Introducing the THS4281DBV from Texas Instruments

The THS4281DBV is a high-speed, voltage-feedback amplifier that is part of Texas Instruments' prestigious line of analog circuit components. This operational amplifier (op-amp) is designed for a wide range of applications, including video, communications, and high-speed data acquisition systems. With its exceptional performance and versatility, the THS4281DBV is the ideal choice for designers seeking a reliable and efficient solution for their analog circuit needs.

Key Features

  • High Speed: The THS4281DBV boasts a high slew rate and wide bandwidth, making it suitable for high-frequency signal amplification and conditioning.
  • Low Distortion: Its low harmonic distortion ensures that the signal integrity is maintained, which is critical for applications such as medical imaging and professional audio.
  • Single Supply Operation: The device can operate from a single supply voltage, simplifying power supply design and reducing system complexity.
  • Robust Output Drive: Capable of driving heavy loads, the THS4281DBV is well-suited for direct-coupled applications.

Applications

The versatility of the THS4281DBV lends itself to a variety of applications. It is particularly well-suited for:

  • Active filters and line drivers
  • Video and high-speed data acquisition systems
  • ADC/DAC buffer amplifiers
  • Telecommunications and broadband infrastructure
  • Professional audio equipment

Technical Specifications

The THS4281DBV operates over a wide supply range and features a rail-to-rail output, which allows for greater dynamic range in signal processing. With a low input noise voltage and high output current capability, this op-amp maintains signal fidelity while providing ample drive strength for a variety of loads.

Available in a compact SOT-23-5 package, the THS4281DBV is designed for space-constrained applications without compromising performance. Its small footprint and power efficiency make it an excellent choice for portable and battery-powered devices.

For engineers and designers looking for a high-performance op-amp that combines speed, precision, and power efficiency, the THS4281DBV from Texas Instruments is an outstanding option that meets a broad range of design requirements.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2380 $51.4740
55+ $1.8363 $100.9965
85+ $1.7789 $151.2065
117+ $1.7216 $201.4272
151+ $1.6642 $251.2942
202+ $1.4920 $301.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess