Products specifications

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor e200z0h
Data Bus Width 32-Bit
Speed 64MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
The number of I/O 68
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Date RAM Size 40K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 30x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number SPC5604
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1257830-SPC5604PGF1MLL6
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5604PGF1MLL6 CAD Model

Description

The NXP SPC5604PGF1MLL6 is a state-of-the-art microcontroller that is part of the Power Architecture family, designed to meet the rigorous demands of modern automotive and industrial applications. This high-performance microcontroller is engineered to deliver exceptional processing power, enhanced reliability, and a rich set of features that make it an ideal choice for a wide range of applications.

Key Features:

  • Core: The SPC5604PGF1MLL6 is built around a 32-bit PowerPC core that operates at a maximum frequency of 64 MHz, providing a perfect balance between computational power and energy efficiency.
  • Memory: It is equipped with 768 KB of flash memory and 64 KB of RAM, offering ample storage for complex applications and algorithms.
  • Advanced Timers: The device includes a rich set of timing and control functions with multiple 16-bit timers, providing precise control for a variety of tasks.
  • Communication Interfaces: With multiple communication interfaces such as CAN, LIN, and SPI, this microcontroller ensures seamless connectivity and data exchange with other components within a system.
  • Analog to Digital Converters (ADCs): It features multiple 12-bit ADCs, enabling accurate and rapid conversion of analog signals to digital data for processing.
  • Enhanced Safety Features: The SPC5604PGF1MLL6 is designed with safety in mind, incorporating features like a Memory Protection Unit (MPU) and Error Correction Code (ECC) on both flash and RAM to prevent system failures and ensure data integrity.
  • Package: The microcontroller comes in a low-profile 64-pin LQFP package, which is suitable for space-constrained applications.

Applications:

The NXP SPC5604PGF1MLL6 is highly versatile and can be used in a variety of applications, including but not limited to:

  • Automotive control systems such as engine management, transmission control, and body electronics.
  • Industrial automation systems, including motor control and process control.
  • Medical equipment requiring reliable and precise control.
  • Aerospace and defense systems where robustness and performance are critical.

This microcontroller is a robust and reliable solution that offers the performance and features necessary to drive the next generation of complex and demanding applications. Its combination of processing power, memory capacity, and safety features make the NXP SPC5604PGF1MLL6 an excellent choice for designers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMP47C101M-JJ13
Infineon Technologies
16-BIT C166 MMC - XC2200 FAMILY
Lowest to $54.8383
ECAD model for SAF-XC2268M-72F66LAA
Texas Instruments
IC MCU 16BIT 2KB FLASH 16QFN
Lowest to $3.0208
ECAD model for MSP430G2201IRSA16R
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMP47C433AN-3872
Texas Instruments
IC MCU 16BIT 16KB FLASH 24TSSOP
Lowest to $6.7416
ECAD model for MSP430AFE252IPWR
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMP47C620DF-NJ11
Texas Instruments
IC MCU 16BIT 4KB FLASH 24TSSOP
Need more? Email Us
ECAD model for MSP430AFE223IPWR
Freescale Semiconductor - NXP
8-BIT, 6800 CPU, 2MHZ, PQFP64
Lowest to $3.9442
ECAD model for MC68HC11E0FU
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMP47C241NFG21

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.1062 $54.1062
3+ $44.3948 $133.1844
4+ $43.0075 $172.0300
5+ $41.6202 $208.1010
7+ $40.2328 $281.6296
9+ $36.0708 $324.6372
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 148 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention