EN
  • EN
  • DE

THS4140CDR

Part No THS4140CDR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 75 dB
Dual Supply Voltage 15 V
Gain Bandwidth Product 160 MHz
Input Bias Current 15 µA
Input Offset Voltage (Vos) 7 mV
Max Dual Supply Voltage 16.5 V
Maximum Operating Temperature 70 °C
Max Supply Voltage 33 V
Min Dual Supply Voltage 2.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4 V
Mount Surface Mount
Nominal Supply Current 16 mA
Number of Channels 1
Number of Elements 1
Number of Pins 8
Operating Supply Voltage 15 V
Output Current 85 mA
Packaging Tape and Reel
Power Dissipation 1.02 W
Power Supply Rejection Ratio (PSRR) 70 dB
Resistance 14.4 MΩ
RoHS Compliant
Slew Rate 450 V/µs
Voltage Gain 67 dB
Win Source Part Number 1099279-THS4140CDR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THS4140CDR CAD Model

Description

The Texas Instruments THS4140CDR is a high-speed, fully differential I/O amplifier designed to meet the rigorous demands of signal processing applications that require wide bandwidth and high slew rate. This device is particularly suitable for professional audio equipment, test and measurement instruments, and high-speed data acquisition systems.

Key Features

  • Wide Bandwidth: The THS4140CDR offers a wide bandwidth of 155 MHz at a gain of +2, which makes it ideal for handling high-frequency signals without significant attenuation.
  • High Slew Rate: With a slew rate of 500 V/μs, this amplifier can respond quickly to changes in input signals, ensuring minimal distortion in fast-paced environments.
  • Fully Differential Architecture: The fully differential inputs and outputs provide improved noise rejection and are well-suited for driving analog-to-digital converters (ADCs) or interfacing with other high-speed signal chains.
  • Low Distortion: The THS4140CDR exhibits low harmonic distortion, making it an excellent choice for precision applications in audio and instrumentation.
  • Flexible Power Supply: This device can operate on a single 5 V supply or dual supplies of ±5 V, offering versatility in various circuit configurations.

Applications

  • Professional Audio Equipment
  • Active Filters and Line Drivers
  • Test and Measurement Instruments
  • High-Speed Data Acquisition Systems
  • Analog-to-Digital Driver Amplifiers

Product Specifications

The THS4140CDR comes in a compact SOIC-8 package, which is conducive for space-constrained applications. It is specified over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance across diverse operating conditions. The device also features a disable function that reduces the current consumption when the amplifier is not in use, promoting energy efficiency.

Whether you are designing a high-fidelity audio interface, a complex scientific instrument, or a robust industrial control system, the Texas Instruments THS4140CDR differential amplifier is engineered to deliver high-performance results that you can rely upon.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess