EN
  • EN
  • DE

THS4081DGNR

Part No THS4081DGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Win Source Part Number 217020-THS4081DGNR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4081DGNR CAD Model

Description

Product Overview: THS4081DGNR by Texas Instruments

The THS4081DGNR, manufactured by Texas Instruments, is a high-speed, voltage-feedback amplifier that is part of the THS4081 series. This device is designed to deliver exceptional performance for a wide range of applications, including telecommunications, imaging systems, and test equipment. With its high slew rate and low distortion, the THS4081DGNR is ideally suited for high-frequency signal processing tasks.

Key Features

  • Wide Bandwidth: The THS4081DGNR offers a wide bandwidth of 155 MHz at a gain of +2, making it suitable for processing high-speed signals without significant attenuation.
  • High Slew Rate: A high slew rate of 600 V/µs ensures that the amplifier can handle rapid changes in input signals, preserving the integrity of the waveform during amplification.
  • Low Distortion: With a Total Harmonic Distortion (THD) of -80 dBc at 1 MHz, the device maintains signal fidelity, reducing unwanted harmonics in the output.
  • Single Supply Operation: The THS4081DGNR can operate from a single supply voltage, simplifying power supply design and reducing system complexity.
  • Output Disable Feature: The inclusion of an output disable feature allows the output stage to be effectively disconnected, which can be useful in multiplexed applications.

Applications

The THS4081DGNR is versatile and can be deployed in various applications where high-speed and precision are crucial. Some common use cases include:

  • Active filters
  • ADC/DAC buffers
  • Cable drivers
  • Video and imaging systems
  • Test and measurement equipment
  • Telecommunications infrastructure

Package and Quality

Packaged in an 8-pin MSOP PowerPAD™, the THS4081DGNR is designed for thermal efficiency and a compact footprint on printed circuit boards. Texas Instruments ensures high-quality standards, and the product is available for ordering in various quantities to meet the needs of both small-scale projects and large-volume production.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess