EN
  • EN
  • DE

THS4081CDR

Part No THS4081CDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 175MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 230 V/μs
-3db Bandwidth 175MHz
Current - Input Bias 1.2μA
Voltage - Input Offset 1mV
Operating Supply Current 3.4mA
Channel Output Current 85mA
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 133033-THS4081CDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4081CDR CAD Model

Description

The THS4081CDR is a high-speed, voltage-feedback amplifier that offers an impressive blend of speed, precision, and versatility. Manufactured by Texas Instruments, a leader in semiconductor solutions, this amplifier is part of their THS4081 series, designed for a wide range of applications, including telecommunications, test equipment, and active filter circuits.

Key Features

  • High Speed: With a 155 MHz bandwidth, the THS4081CDR is capable of handling high-speed signals with ease, making it suitable for fast-operating systems.
  • Low Distortion: It features a low harmonic distortion level, which is critical for maintaining signal integrity in high-fidelity audio applications and precision measurement instruments.
  • High Output Drive: The device can deliver a high output current, which is beneficial when driving heavy loads or long cables.
  • Flexible Power Supply: It can operate with both single and dual power supply configurations, offering design flexibility for various system requirements.

Applications

The versatility of the THS4081CDR makes it an excellent choice for a broad range of applications. It is particularly well-suited for:

  • Telecommunications: ADC/DAC buffer, IF/RF signal processing
  • Professional Audio Equipment: Pre-amplifiers, active filters
  • Video and Imaging Systems: Video amplifiers, buffers
  • Test and Measurement Equipment: Oscilloscope preamps, signal conditioning
  • Medical Equipment: Diagnostic imaging, patient monitoring systems

Technical Specifications

The THS4081CDR boasts the following technical specifications:

  • Supply Voltage Range: ±2.25V to ±15V
  • Output Current: 100 mA
  • Input Offset Voltage: 1.5 mV
  • Operating Temperature Range: -40°C to 85°C
  • Package: 8-pin SOIC

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The THS4081CDR is built to meet rigorous industry standards, ensuring reliability and performance for critical applications. It is RoHS compliant and designed to facilitate easy integration into various circuit designs.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3098 $55.8588
14+ $7.6389 $106.9446
21+ $7.4001 $155.4021
28+ $7.1614 $200.5192
37+ $6.9227 $256.1399
49+ $6.2066 $304.1234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess