EN
  • EN
  • DE

1SMB5956BT3

Part No 1SMB5956BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 200V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 200 V 3 W ±5% Surface Mount SMB
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name 1SMB5956
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1SMB5956BT3OSDKR, 1SMB5956BT3OSTR, 1SMB5956BT3OSCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905782-1SMB5956BT3
Ultra Librarian 3D Model Ultra Librarian 1SMB5956BT3 CAD Model

Description

1SMB5956BT3 Zener Voltage Regulator Diode by ON Semiconductor

The 1SMB5956BT3 is a robust voltage regulator diode designed and manufactured by ON Semiconductor, a leader in the field of energy-efficient innovations in power and signal management. This Zener diode is specifically engineered to provide a reliable solution for voltage regulation applications, ensuring stability and protection for sensitive electronic circuits.

This device features a Zener voltage range of 3.3V to 200V, making it versatile for various applications. It comes in a compact SMB package that is surface-mountable, which allows for efficient use of PCB space and is suitable for automated assembly processes. The 1SMB5956BT3 is also characterized by its excellent clamping capabilities, which are essential for protecting circuits against voltage transients and surges.

With a power dissipation of 3 watts, the 1SMB5956BT3 can handle significant power levels, making it an ideal choice for high-density circuit designs where power handling is a critical factor. This capability ensures that the diode can maintain stable operation even under high-power conditions.

Additionally, the 1SMB5956BT3 boasts a low dynamic impedance and fast response time, which are critical for maintaining voltage regulation and quick adaptation to changes in voltage levels. This feature ensures that the device can provide consistent performance and enhance the reliability of the overall electronic system.

ON Semiconductor has designed the 1SMB5956BT3 with an emphasis on quality and reliability. The device is compliant with the RoHS directive, making it environmentally friendly by avoiding the use of hazardous substances. It is also qualified to AEC-Q101 standards for automotive applications, which underscores its suitability for use in harsh environments where reliability is paramount.

In summary, the 1SMB5956BT3 Zener voltage regulator diode from ON Semiconductor offers a blend of power handling, precision, and versatility, making it a top choice for designers looking to incorporate reliable voltage regulation in their electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1044 $50.1120
1,170+ $0.0856 $100.1520
1,810+ $0.0830 $150.2300
2,495+ $0.0803 $200.3485
3,225+ $0.0776 $250.2600
4,315+ $0.0696 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess