Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Slew Rate 470V/μs
-3db Bandwidth 350MHz
Current - Input Bias 3μA
Voltage - Input Offset 500μV
Supply Current 7.8mA
Current - Output / Channel 100mA
Supply Voltage , Single/Dual (±) 9V ~ 32V, ±4.5V ~ 16V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number THS4022
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1267068-THS4022CDGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS4022CDGN CAD Model

Description

Product Overview: Texas Instruments THS4022CDGN

The Texas Instruments THS4022CDGN is a high-speed, dual-channel operational amplifier that delivers exceptional performance for a wide range of applications. This op-amp features a remarkable slew rate and a wide bandwidth, making it an ideal choice for high-frequency signal processing tasks.

Key Features

  • High Slew Rate: The THS4022CDGN offers a high slew rate, ensuring that signals are amplified rapidly and accurately without distortion, which is crucial for maintaining the integrity of fast-changing signals.
  • Wide Bandwidth: With a wide bandwidth, this operational amplifier can handle a broad range of frequencies, making it versatile for various applications, including telecommunications, audio processing, and test equipment.
  • Low Distortion: The device provides low distortion characteristics, which is essential for high-fidelity audio applications and precision instrumentation.
  • Dual Channel: The dual-channel configuration allows for the simultaneous processing of two separate signals or the implementation of complex circuit designs with fewer components.
  • Power Efficiency: Designed with power efficiency in mind, the THS4022CDGN operates with a low quiescent current, reducing power consumption and heat generation in your system.

Applications

The THS4022CDGN is designed to meet the demands of a variety of high-speed signal processing applications, including:

  • Telecommunications
  • Professional Audio Equipment
  • Analog and Digital Modems
  • Test and Measurement Instruments
  • Video and Imaging Systems
  • Active Filter Circuits

Package and Quality

Encased in a compact 8-pin MSOP PowerPAD package, the THS4022CDGN is designed for space-constrained applications without compromising on performance. Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to stringent industry standards to ensure reliability and durability in demanding environments.

You May Also Be Interested in

Texas Instruments
Dual and Quad High Speed/Low Power 75 MHz GBW Rail-to-Rail I/O Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $19.9634
ECAD model for LM6154BCMX
Analog Devices Inc.
Dual 260 MHz Gain = +2.0 & +2.2 Buffer | IC OPAMP BUFFER 2 CIRCUIT 8SO
Lowest to $19.5582
ECAD model for AD8079ARZ
Texas Instruments
LMC6572/LMC6574 Dual and Quad Low Voltage (2.7V and 3V) Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $2.6934
ECAD model for LMC6574AIMX
Analog Devices Inc.
Precision Low Power Single-Supply JFET Amplifiers
Lowest to $6.8926
ECAD model for AD8627ARZ
Linear Technology
Precision, High Side Current Sense Amplifiers | IC CURR SENSE 1 CIRCUIT 8SO
Lowest to $19.8390
ECAD model for LT1787HVHS8
Texas Instruments
Single / LMV982 Dual 1.8V, RRIO Operational Amplifiers with Shutdown | IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $2.8104
ECAD model for LMV982MMX
Texas Instruments
LM359 Dual, High Speed, Programmable, Current Mode (Norton) Amplifiers | IC OPAMP GP 2 CIRCUIT 14SOIC
Lowest to $3.2596
ECAD model for LM359MX
Renesas Electronics America
40V Low Power Dual and Quad Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Need more? Email Us
ECAD model for ISL28345FBZ
STMicroelectronics
Wide Band, Rail-to-Rail Operational Amplifier with Standby Function
Lowest to $2.1934
ECAD model for TSH82IDT

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention