EN
  • EN
  • DE

THS3215IRGVT

Part No THS3215IRGVT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP DAC OUT DIFF-SGL 16VQFN / Op Amp Single GP ±7.9V/15.8V 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type Differential
Number of Circuits 1
SR - Slew Rate 3000 V/μs
-3db Bandwidth 650MHz
Current - Input Bias 4μA
Voltage - Input Offset 12mV
Operating Supply Current 35mA
Output Current per Channel 95mA
Dual Supply Voltage (±) 8 V ~ 15.8 V, ±4 V ~ 7.9 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VQFN Exposed Pad
Manufacturer Package 16-VQFN (4x4)
Win Source Part Number 796718-THS3215IRGVT
Popularity Medium
Supply and Demand Status Limited
Family Name THS3215
Introduction Date March 15, 2016
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian THS3215IRGVT CAD Model

Description

The THS3215IRGVT is a high-speed, current-feedback operational amplifier from Texas Instruments, designed to address a wide range of applications requiring fast and precise signal amplification. This op-amp is part of TI's renowned THS series, known for its exceptional performance in terms of speed, bandwidth, and output drive capability.

Key Features

  • High Bandwidth: With a bandwidth of 420 MHz at a gain of +2, the THS3215IRGVT is capable of handling high-speed signal processing tasks with ease, making it ideal for video, communication, and test equipment applications.
  • Fast Slew Rate: A slew rate of 1600 V/µs ensures rapid response to input signal changes, which is critical for maintaining signal fidelity in fast-switching circuits.
  • High Output Current: The device can deliver a continuous output current of up to 100 mA, allowing it to drive a variety of loads, including cables and other reactive elements.
  • Low Distortion: It features very low levels of harmonic distortion, making it suitable for high-fidelity audio applications and other systems where signal integrity is paramount.
  • Single-Supply Operation: The THS3215IRGVT can operate from a single 5 V to 12 V supply, providing design flexibility for both portable and fixed applications.
  • Robust Packaging: Housed in a compact VQFN package, the device saves board space and is suitable for dense circuit designs.

Applications

This operational amplifier is versatile and can be used in a range of applications, including but not limited to:

  • High-speed data acquisition systems
  • Video and high-definition television (HDTV) equipment
  • Cable drivers
  • Test and measurement instrumentation
  • Professional audio equipment
  • Communication infrastructure

Reliability and Support

Texas Instruments provides extensive technical support and a comprehensive set of resources for the THS3215IRGVT, including detailed datasheets, application notes, and simulation models. With TI's reputation for quality and reliability, designers can integrate this op-amp into their systems with confidence, benefiting from its performance and robustness.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8047 $59.0235
11+ $9.6860 $106.5460
16+ $9.3833 $150.1328
23+ $9.0806 $208.8538
29+ $8.7779 $254.5591
39+ $7.8698 $306.9222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 617 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess