EN
  • EN
  • DE

1N5337BRL(4.7V)

Part No 1N5337BRL(4.7V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150060-1N5337BRL(4.7V)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5337BRL(4.7V) CAD Model

Description

Product Overview: 1N5337BRL(4.7V) by ON Semiconductor

The 1N5337BRL is a robust and reliable Zener diode from ON Semiconductor, designed to provide precision voltage regulation and protection in a variety of electronic circuits. This Zener diode features a nominal Zener voltage of 4.7V, making it ideal for applications requiring a regulated voltage close to 5V. The device is commonly used in power supplies, voltage references, and as a safeguard against overvoltage conditions.

Key Features

  • Zener Voltage (V<sub>Z): 4.7V
  • Power Dissipation: Capable of dissipating up to 5 watts of power, ensuring stable performance under high-load conditions.
  • Tolerance: Precision Zener voltage tolerance of ±5%, for accurate voltage regulation.
  • Package: Supplied in an axial-lead, transfer-molded plastic package that enhances thermal performance and reliability.
  • Operating Temperature: Features a wide operating temperature range from -65°C to +175°C, suitable for harsh environments.
  • Qualification: Characterized for automotive applications, ensuring it meets stringent quality and reliability standards.

Applications

The 1N5337BRL Zener diode is versatile and can be utilized in various applications, including but not limited to:

  • Voltage regulation circuits
  • Overvoltage protection systems
  • Switching power supplies
  • Consumer electronics
  • Automotive electronics

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the 1N5337BRL is no exception. This Zener diode is manufactured in state-of-the-art facilities, ensuring it meets the high standards for performance and durability expected from ON Semiconductor products. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances.

With its precise voltage control, high power dissipation, and robust design, the 1N5337BRL Zener diode is an excellent choice for designers who require a dependable voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess