EN
  • EN
  • DE

THS3201DGNR

Part No THS3201DGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.8-GHz, LOW DISTORTION, CURRENT FEEDBACK AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 9800 V/μs
-3db Bandwidth 1.8GHz
Current - Input Bias 14μA
Voltage - Input Offset 700μV
Operating Supply Current 14mA
Output Current per Channel 115mA
Dual Supply Voltage (±) 6.6 V ~ 15 V, ±3.3 V ~ 7.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 1267045-THS3201DGNR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name THS3201
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian THS3201DGNR CAD Model

Description

The THS3201DGNR is a high-speed, current feedback amplifier from the reputable Texas Instruments, renowned for their precision and quality in semiconductor manufacturing. This particular component is part of the THS3201 series, which is designed to deliver exceptional performance for a wide range of applications, including telecommunications, test equipment, and professional audio systems.

Key Features

  • High Bandwidth: The THS3201DGNR offers a staggering bandwidth of 1.8 GHz, which makes it ideal for high-speed signal processing applications.
  • High Output Current: With an output current of 420 mA, this amplifier can drive a wide range of loads, making it extremely versatile for various design requirements.
  • Low Distortion: The device provides low harmonic distortion, ensuring signal integrity and quality, which is crucial in audio and video applications.
  • Slew Rate: A high slew rate of 9000 V/µs allows the amplifier to respond quickly to changes in the input signal, making it suitable for high-frequency applications.
  • Single Supply Voltage: It operates on a single supply voltage ranging from 5 V to 12 V, simplifying power supply design.
  • Package: The THS3201DGNR comes in an 8-pin MSOP PowerPAD package, which not only saves space but also enhances thermal performance.

Applications

The THS3201DGNR is designed to cater to a diverse set of applications, including:

  • High-speed data acquisition systems
  • Video amplifiers
  • Cable drivers
  • ADC/DAC buffer amplifiers
  • Professional audio equipment
  • RF/IF signal processing

Quality and Reliability

As with all Texas Instruments products, the THS3201DGNR is built to the highest standards of quality and reliability. Texas Instruments' commitment to excellence ensures that this amplifier will provide consistent performance in even the most demanding environments.

Ordering Information

The THS3201DGNR is available for order from Texas Instruments and its authorized distributors. For detailed specifications and ordering information, please refer to the official Texas Instruments product datasheet.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess