EN
  • EN
  • DE
  • IT

MAX1798AEUP-T

Part No MAX1798AEUP-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702212-MAX1798AEUP-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1798AEUP-T CAD Model

Description

Maxim Integrated's MAX1798AEUP-T: High-Efficiency, Step-Down DC-DC Converter

The MAX1798AEUP-T from Maxim Integrated is a versatile and efficient step-down DC-DC converter designed to meet the needs of a wide range of applications. This high-performance integrated circuit is capable of delivering a continuous output current up to 2A, making it ideal for powering portable devices, microprocessors, and other sensitive electronics that require a stable and efficient power supply.

At the heart of the MAX1798AEUP-T is an advanced PWM (Pulse Width Modulation) controller that operates at a high switching frequency of up to 1.4MHz. This high frequency allows the use of small, low-cost external components, such as inductors and capacitors, making it possible to design compact power supplies without sacrificing performance or efficiency.

One of the key features of this DC-DC converter is its ability to maintain a high level of efficiency across a wide range of load conditions. The MAX1798AEUP-T employs an innovative current-mode control architecture that provides fast transient response and excellent loop stability. Additionally, it incorporates a low-dropout operation, which enables it to maintain output regulation even when the input voltage is very close to the output voltage, further enhancing its efficiency.

The device is equipped with a host of protective features to ensure the safety and reliability of the end application. These include over-temperature protection, under-voltage lockout, and a cycle-by-cycle current limit. Furthermore, the MAX1798AEUP-T also features soft-start capability to minimize inrush current during startup, which can be particularly beneficial in battery-powered applications.

Available in a thermally efficient, 20-pin TSSOP package, the MAX1798AEUP-T is designed for easy integration into a variety of circuit designs. Its compact form factor and comprehensive feature set make it an excellent choice for designers looking to create efficient, reliable, and space-saving power solutions.

Whether you're developing applications in the consumer electronics, telecommunications, or industrial sectors, the MAX1798AEUP-T from Maxim Integrated offers a high-performance solution for your DC-DC conversion needs.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8429 $58.1148
30+ $3.9732 $119.1960
46+ $3.8496 $177.0816
63+ $3.7249 $234.6687
81+ $3.6013 $291.7053
108+ $3.2282 $348.6456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,220 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess