Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 2
SR - Slew Rate 1550 V/μs
-3db Bandwidth 160MHz
Current - Input Bias 6μA
Voltage - Input Offset 4.4mV
Operating Supply Current 8.4mA
Output Current per Channel 440mA
Dual Supply Voltage (±) 10 V ~ 30 V, ±5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1267036-THS3122CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name THS3122
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian THS3122CD CAD Model

Description

The THS3122CD from Texas Instruments is a high-speed, current feedback operational amplifier designed to address a wide range of applications that require low distortion and high slew rate. This device is particularly well-suited for high-performance video systems, ATE, and high-speed communication applications.

Key Features

  • High Slew Rate: The THS3122CD boasts an impressive slew rate of 6500 V/μs, enabling it to handle rapidly changing signals without significant distortion.
  • Wide Bandwidth: With a bandwidth of 220 MHz at a gain of +2, this amplifier can easily accommodate high-frequency signals, making it ideal for video processing and other high-speed data applications.
  • Low Distortion: The device features low harmonic distortion, which is critical for maintaining signal fidelity, especially in audio and instrumentation applications.
  • Dual Supply Operation: It operates with a dual power supply ranging from ±5 V to ±15 V, providing flexibility for various circuit designs.
  • Output Current: The THS3122CD can deliver an output current of ±360 mA, allowing it to drive heavy loads when necessary.

Applications

The versatile nature of the THS3122CD makes it suitable for a variety of applications. It is commonly used in:

  • High-speed ADC/DAC buffers
  • Video and broadcast equipment
  • Active filters and amplifiers
  • Test and measurement equipment
  • Communication systems

Package and Quality

The THS3122CD comes in an 8-pin SOIC package, providing a compact solution that is easy to integrate into space-constrained designs. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS
Lowest to $2.1668
ECAD model for LMV358DR
Analog Devices Inc.
16V Low Cost, High Performance CMOS Rail-to-Rail Operational Amplifiers
Lowest to $16.7011
ECAD model for AD8664ARZ
Linear Technology
Dual 90MHz, 22V/us 16-Bit Accurate Operational Amplifier
Lowest to $40.0253
ECAD model for LT1469CN8
Analog Devices Inc.
Ultralow Distortion, Ultralow Noise Op Amp
Lowest to $38.2973
ECAD model for AD797BRZ-REEL7
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLV2444CPWRG4
STMicroelectronics
WIDE BAND, LOW POWER OPERATIONAL AMPLIFIER WITH STANDBY FUNCTION | IC OPAMP GP 3 CIRCUIT 14SO
Lowest to $1.9430
ECAD model for TSH73CD
Texas Instruments
LF411 Low Offset, Low Drift JFET Input Operational Amplifier | IC OPAMP JFET 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for LF411ACN
Linear Technology
28MHz, 12V/us, Single Supply Dual and Quad Precision Op Amps
Lowest to $10.5286
ECAD model for LT1214CN
Linear Technology
Dual and Quad Precision Rail-to-Rail Input and Output Op Amps
Need more? Email Us
ECAD model for LT1368CN8

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention