Products specifications Report Issue?

Access Time 90 ns
Mounting SMD (SMT)
Case / Package PLCC
Density 1 Mb
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 1 MB
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 50 mA
Number of Pins 32
Operating Supply Voltage 5 V
Packaging Rail/Tube
RoHS Compliant
Win Source Part Number 1029621-M27C1001-90C6
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C1001-90C6 CAD Model

Description

The M27C1001-90C6 is a high-speed 1 Mbit EPROM (Erasable Programmable Read-Only Memory) chip, designed and manufactured by the renowned semiconductor company, STMicroelectronics. This memory device is particularly suited for applications where reliable and durable non-volatile memory storage is essential.

Key Features

  • Memory Size: 1 Mbit (128Kb x8)
  • Access Time: 90 ns
  • Single 5V Power Supply: The device operates on a single 5V power supply, making it compatible with many microcontrollers and digital systems without the need for level shifting or additional power supplies.
  • Programming Voltage: 12.75V ± 0.25V
  • Package: 32-pin Ceramic DIP (Dual In-line Package) which provides robustness and ease of handling for assembly processes.
  • Extended Temperature Range: The device functions reliably across a wide temperature range, making it suitable for industrial applications.
  • Low Power Consumption: Features low power consumption in standby mode, contributing to energy efficiency in end-user devices.
  • Algorithm Support: Supports JEDEC standard algorithms for EPROM programming, ensuring compatibility with a wide range of EPROM programmers.

Applications

The M27C1001-90C6 EPROM is ideal for a diverse range of applications that require data storage that must remain intact without power. Common uses include:

  • Embedded Systems
  • Microcontroller-Based Projects
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Automotive Electronics
  • Medical Devices
  • Gaming and Entertainment Systems

Programming and Erasure

Programming the M27C1001-90C6 is accomplished via a high voltage programming mode, and the data can be erased by exposing the die to ultraviolet light through the window on top of the package. This allows for reuse and reprogramming, which is particularly useful in development and prototyping phases.

With its combination of speed, power efficiency, and robustness, the M27C1001-90C6 represents a reliable choice for designers looking for an EPROM with proven performance.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT PARALLEL 48TSOP I
Lowest to $23.7769
ECAD model for IS62WV102416GBLL-45TLI
STMicroelectronics
Need more? Email Us
ECAD model for M27C1001-90C6
Macronix
IC FLASH 4MBIT PARALLEL 44SOP / FLASH - NOR Memory IC 4Mbit Parallel 70 ns 44-SOP
Need more? Email Us
ECAD model for MX29LV400CBMC-70G
ISSI, Integrated Silicon Solution Inc
IC DRAM 4GBIT PARALLEL 96TWBGA / SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2 GHz 96-TWBGA (9x13)
Lowest to $101.6019
ECAD model for IS43QR16256A-083RBL
Infineon Technologies
IC NVSRAM 1MBIT PAR 44TSOP II
Need more? Email Us
ECAD model for CY14B101LA-ZS20XI
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT PARALLEL 32TSOP I / SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 45 ns 32-TSOP I
Lowest to $8.7420
ECAD model for IS62WV1288FBLL-45TLI
NTE
Integrated Circuit Eprom 256KB (32K X 8)120NS Uv Erasable 28-LEAD DIP
Need more? Email Us
ECAD model for NTE27C256-12D
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 60TWBGA
Lowest to $7.3647
ECAD model for IS43DR81280B-25DBL
Micron Technology Inc.
IC DRAM 1GBIT PAR 96FBGA / SDRAM - DDR3 Memory IC 1Gbit Parallel 933 MHz 96-FBGA (8x14)
Need more? Email Us
ECAD model for MT41J64M16JT-107:G

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention