EN
  • EN
  • DE

THS1206CDAR

Part No THS1206CDAR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 32TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001042-THS1206CDAR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Data Acquisition -Analog to Digital Converters (ADC)
Package Tape & Reel (TR)
Package / Case 32-TSSOP (0.240", 6.10mm Width)
Operating Temperature 0°C ~ 70°C
Mounting Type Surface Mount
Base Product Number THS1206
Architecture Pipelined
Reference Type External, Internal
Input Type Differential, Single Ended
Ultra Librarian 3D Model Ultra Librarian THS1206CDAR CAD Model

Description

The THS1206CDAR is a state-of-the-art analog-to-digital converter (ADC) from Texas Instruments, designed for high-speed signal processing applications that require a high level of accuracy. This 12-bit ADC offers a remarkable sampling rate of up to 6 MSPS (mega-samples per second), making it an ideal choice for medical imaging, test equipment, and communication systems where rapid data acquisition is crucial.

Key Features

  • Precision Performance: With 12-bit resolution, the THS1206CDAR ensures high-fidelity conversion of analog signals into digital data, preserving the integrity of the original signal.
  • High-Speed Sampling: A maximum sampling rate of 6 MSPS allows for real-time data acquisition and processing in demanding applications.
  • Dual Analog Channels: Equipped with two analog input channels, it provides flexibility in handling multiple signal sources or differential inputs.
  • Low Power Consumption: Despite its high-speed capabilities, the THS1206CDAR is designed for low power operation, which is critical for portable and battery-powered devices.
  • Integrated Reference: An on-chip 2.5V reference voltage source simplifies system design by reducing external component requirements.
  • Easy Interface: The device features a parallel interface for straightforward connection to microprocessors and DSPs.

Applications

With its robust feature set, the THS1206CDAR is suitable for a wide range of applications. In the field of medical imaging, it enables high-resolution scanning and diagnostics. For test and measurement equipment, it provides precise readings and data analysis. In communication systems, it ensures accurate signal conversion for both analog and digital processing.

Package and Availability

The THS1206CDAR comes in a compact SSOP (Shrink Small Outline Package) that is ideal for space-constrained applications. It is available for order from Texas Instruments and authorized distributors, ensuring ready availability for design engineers and product developers.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5533 $65.1066
4+ $26.7104 $106.8416
6+ $25.8757 $155.2542
8+ $25.0410 $200.3280
11+ $24.2063 $266.2693
14+ $21.7022 $303.8308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 431 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess