EN
  • EN
  • DE

TDES960RTDT

Part No TDES960RTDT
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SOC PROCESSOR / 4.16Gbps Deserializer 4 Input 8 Output 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Deserializer
Data Rate 4.16Gbps
Number of Inputs 4
Number of Outputs 8
Voltage - Supply 1.045V ~ 1.155V, 1.71V ~ 1.89V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Other Names 296-TDES960RTDTTR
Standard Package 250
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260989-TDES960RTDT
Ultra Librarian 3D Model Ultra Librarian TDES960RTDT CAD Model

Description

The TDES960RTDT is a cutting-edge semiconductor product from Texas Instruments (TI), renowned for their innovation in the field of integrated circuits and semiconductor technology. This particular component is designed to cater to a wide array of applications, from automotive systems to advanced consumer electronics, offering a reliable and efficient solution for designers and engineers.

Key Features

  • High Performance: The TDES960RTDT is built to deliver exceptional performance, ensuring that devices operate at their optimal levels with high precision and speed.
  • Low Power Consumption: As energy efficiency becomes increasingly important, this product is engineered to consume minimal power, thereby extending the battery life of portable devices and reducing energy costs for stationary applications.
  • Robust Design: TI's commitment to durability is evident in the TDES960RTDT's construction, which is made to withstand harsh conditions and provide a long operational lifespan.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product offers features that are at the forefront of the industry, pushing the boundaries of what's possible in electronic design.

Applications

The versatility of the TDES960RTDT allows it to be used in various applications, including but not limited to:

  • Automotive systems such as advanced driver-assistance systems (ADAS), infotainment, and powertrain controls
  • Consumer electronics like smartphones, tablets, and wearable devices
  • Industrial automation equipment, providing reliability and performance in manufacturing processes
  • Communication infrastructure, where stability and data integrity are paramount

Quality and Reliability

Texas Instruments is known for its rigorous quality control and the TDES960RTDT is no exception. It is manufactured to meet the highest industry standards, ensuring that each component delivers consistent performance and reliability. TI's quality assurance guarantees that the TDES960RTDT will not only meet but exceed the expectations of the most demanding applications.

With the TDES960RTDT, Texas Instruments continues to demonstrate its dedication to providing superior semiconductor products that drive innovation and enable the next generation of electronic devices.

You May Also Be Interested in

Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755
Analog Devices Inc.
IC
Lowest to $21.1376
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
Maxim Integrated
Input Output
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9929 $63.9716
8+ $13.1224 $104.9792
12+ $12.7123 $152.5476
17+ $12.3022 $209.1374
22+ $11.8922 $261.6284
29+ $10.6620 $309.1980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,887 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess