EN
  • EN
  • DE

TMS320LF2402APGS

Part No TMS320LF2402APGS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C2xx DSP
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 21
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 64-QFP (14x20)
Win Source Part Number 213194-TMS320LF2402APGS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320LF2402APGS CAD Model

Description

Texas Instruments TMS320LF2402APGS DSP Microcontroller

The TMS320LF2402APGS is a high-performance digital signal processor (DSP) microcontroller from Texas Instruments, designed to meet the rigorous demands of industrial control applications. This DSP is a member of the TMS320C2400 series, which is renowned for its efficient processing capabilities and real-time operation.

Featuring a fixed-point architecture, the TMS320LF2402APGS operates at a frequency of up to 40 MHz, delivering robust computational power to handle complex algorithms and signal processing tasks with ease. This device integrates 32 KB of flash memory, providing ample space for program storage and facilitating in-system programmability. With an additional 1.1 KB of data RAM, it supports intricate data manipulation and buffering requirements.

The microcontroller is equipped with a diverse range of peripherals that enhance its functionality in various application domains. It includes a versatile serial communication interface, a capture/compare unit for complex timing operations, and a pulse width modulation (PWM) unit that is particularly useful for motor control applications. Additionally, the TMS320LF2402APGS features a 10-bit analog-to-digital converter (ADC) with 16 multiplexed channels, enabling precise measurement and monitoring of analog signals.

Texas Instruments has engineered the TMS320LF2402APGS with a focus on power efficiency and reliability. It operates within a supply voltage range of 3.0V to 3.6V, making it suitable for low-power applications. Its robust design ensures stable performance across a wide temperature range, which is critical for industrial environments.

The TMS320LF2402APGS comes in a 64-LQFP (Low-profile Quad Flat Package) form factor, providing a compact solution for space-constrained applications. Its extensive instruction set and optimized peripherals make it an ideal choice for developers looking to implement advanced control algorithms in applications such as motor control, power management, and automation systems.

Overall, the TMS320LF2402APGS DSP microcontroller from Texas Instruments stands out as a powerful and versatile component for sophisticated signal processing and control tasks, offering a balance of performance, power efficiency, and reliability.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess