EN
  • EN
  • DE

TCM5089DR

Part No TCM5089DR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098647-TCM5089DR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCM5089DR CAD Model

Description

The TCM5089DR from Texas Instruments is a state-of-the-art integrated circuit designed for advanced telecommunications systems. This versatile chip is an essential component for designers and engineers seeking high performance and reliability in their communication applications.

Key Features:

  • Dual-In-Line Package: The TCM5089DR comes in a robust DIP (Dual-In-Line Package) that ensures easy integration into various circuit boards and systems.
  • High-Speed Operation: Engineered for speed, this IC facilitates rapid data processing, making it ideal for high-speed communication protocols.
  • Low Power Consumption: With energy efficiency in mind, the TCM5089DR is designed to operate with minimal power, reducing the overall energy cost for systems.
  • Wide Operating Temperature Range: It is capable of functioning across a broad range of temperatures, ensuring reliability and performance under varying environmental conditions.
  • Advanced Modulation Techniques: The chip supports sophisticated modulation techniques, which are critical for modern telecommunication systems to achieve high data rates.

Applications:

The TCM5089DR is suitable for a wide array of applications, including but not limited to:

  • Wireless Communication Systems
  • Modems and Routers
  • Data Transmission Equipment
  • Telephony Systems
  • Integrated Communication Platforms

Technical Specifications:

Parameter Value
Package Type DIP
Operating Temperature -40°C to +85°C
Supply Voltage Typical 5V
Modulation Advanced Techniques Supported

Quality and Reliability:

As with all Texas Instruments products, the TCM5089DR is manufactured to the highest quality standards, ensuring both reliability and durability for long-term use. Customers can expect consistent performance and a product that meets stringent industry certifications.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess