EN
  • EN
  • DE

TCM3105JL

Part No TCM3105JL
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FSK MODEM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1265613-TCM3105JL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM3105JL CAD Model

Description

The TCM3105JL from Texas Instruments is a versatile integrated circuit designed for full-duplex or half-duplex Bell 202 modem applications. This chip is an exemplary solution for systems that require reliable data transmission over telephone lines, particularly in the realm of remote sensing, telemetry, and low-speed data communication networks.

Key Features

  • Frequency Shift Keying: The TCM3105JL utilizes Frequency Shift Keying (FSK) modulation and demodulation, which is particularly resilient to line noise, making it ideal for data transmission over long distances.
  • Low Power Consumption: Designed with power efficiency in mind, this modem IC operates with minimal power requirements, making it suitable for battery-powered or energy-sensitive applications.
  • Flexible Communication: With capabilities for both full-duplex and half-duplex communication, the TCM3105JL can adapt to various communication protocols and network configurations.
  • Wide Operating Temperature Range: This device is built to perform consistently across a broad temperature range, ensuring reliability in diverse environmental conditions.

Applications

The Texas Instruments TCM3105JL is a go-to choice for a range of applications where data integrity and reliability are paramount. It is widely used in:

  • Remote sensor data collection
  • Security systems
  • Utility meter reading systems
  • Industrial control links
  • Point-of-sale terminals

Technical Specifications

  • Supply Voltage: The TCM3105JL operates at a single supply voltage, simplifying power supply design.
  • Data Rate: This IC supports data rates typically used with Bell 202 standards, accommodating various communication speeds required in telemetry and control systems.
  • Package Type: The device comes in a compact package, providing ease of integration into existing and new designs.

In conclusion, the TCM3105JL Bell 202 modem from Texas Instruments is a reliable, efficient, and versatile solution for your data communication needs. Its robust feature set ensures that it can be integrated into a wide array of systems, providing consistent performance and facilitating seamless data transmission across various platforms.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess