EN
  • EN
  • DE

CY54FCT240ATDMB

Part No CY54FCT240ATDMB
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description CY54FCT240T OCTAL BUFFERS/DRIVER / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54FCT240
Standard Package 17 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 916307-CY54FCT240ATDMB
Ultra Librarian 3D Model Ultra Librarian CY54FCT240ATDMB CAD Model

Description

Product Overview: CY54FCT240ATDMB by Texas Instruments

Introducing the CY54FCT240ATDMB, a high-performance integrated circuit from the renowned manufacturer Texas Instruments. This device is part of the CY54FCT series, known for its robust functionality and reliability in a wide range of applications. Designed to meet the stringent demands of modern electronic systems, the CY54FCT240ATDMB offers a perfect solution for designers looking for a high-speed octal buffer/line driver with 3-state outputs.

Key Features

  • Logic Type: The CY54FCT240ATDMB is an octal buffer/line driver that provides you with eight independent channels of buffering power with 3-state outputs to ensure that multiple lines can be driven with high efficiency.
  • Speed: This device boasts a fast propagation delay, making it an ideal choice for high-speed data transmission and critical timing applications.
  • Operating Voltage: It operates at a nominal voltage of 5V, providing compatibility with TTL power levels and allowing for seamless integration into a variety of digital systems.
  • Drive Capability: With strong drive capabilities, the CY54FCT240ATDMB can handle higher current loads, making it suitable for driving heavier loads without compromising signal integrity.
  • Package: Encased in a durable 20-pin SSOP (Shrink Small Outline Package), the device ensures a compact footprint while offering exceptional performance.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliable performance even in extreme conditions.

Applications

The CY54FCT240ATDMB is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Bus Interface Buffers
  • Signal Driver for Transmission Lines
  • Memory Address Drivers
  • Data Communication Systems
  • Control Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the CY54FCT240ATDMB is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from a leading semiconductor manufacturer. Whether you are designing a complex communication system or a simple control module, the CY54FCT240ATDMB from Texas Instruments is a reliable choice that combines performance with durability.

For detailed specifications, technical documents, and tools support, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess