EN
  • EN
  • DE
  • IT

TCM29C17DWR

Part No TCM29C17DWR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description COMBINED SINGLE-CHIP PCM CODEC AND FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1265609-TCM29C17DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM29C17DWR CAD Model

Description

Introducing the TCM29C17DWR from Texas Instruments

The TCM29C17DWR is a cutting-edge device designed and manufactured by Texas Instruments, a global leader in semiconductor design and production. This device is part of the TCM series, which is renowned for its high-performance and reliability in a wide range of applications. The TCM29C17DWR is particularly suitable for industries requiring precision and efficiency, such as telecommunications, automotive, and industrial automation.

Key Features:

  • Interface Type: The TCM29C17DWR offers an RS-422 interface, which is known for its ability to transmit data at high speeds over long distances. This makes it ideal for industrial environments where robust communication is essential.
  • Data Rate: With a data rate capability of up to 10 Mbps, this device can handle high-speed data transmission with ease, ensuring that your systems can operate at peak efficiency without data bottlenecks.
  • Supply Voltage: Operating at a supply voltage range of 4.5V to 5.5V, the TCM29C17DWR is designed to work seamlessly with a variety of power supplies, providing flexibility in system design.
  • Operating Temperature: The device is built to withstand a wide operating temperature range from -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Mounting Type: As a surface-mount device, the TCM29C17DWR can be easily integrated into PCBs, saving space and reducing the overall footprint of your electronic designs.
  • Package / Case: Enclosed in a 16-SOIC (0.295", 7.50mm Width) package, the TCM29C17DWR combines compactness with robustness, making it suitable for space-constrained applications.

Applications:

The versatility of the TCM29C17DWR allows it to be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Network equipment
  • High-speed data acquisition systems

With the TCM29C17DWR, Texas Instruments continues to uphold its reputation for producing high-quality, reliable components that meet the ever-increasing demands of modern electronic systems. Whether you're designing a new system or upgrading an existing one, the TCM29C17DWR is an excellent choice for ensuring robust and efficient data communication.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess