EN
  • EN
  • DE
  • IT

TCM29C14DWR

Part No TCM29C14DWR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description COMBINED SINGLE-CHIP PCM CODEC AND FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1265600-TCM29C14DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM29C14DWR CAD Model

Description

The TCM29C14DWR is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to the demanding needs of modern communication systems. This versatile chip is a part of Texas Instruments' extensive line of telecommunication products and is engineered to deliver exceptional performance, reliability, and efficiency for a wide range of applications.

Key Features

  • High Integration: The TCM29C14DWR integrates multiple functions into a single chip, which helps reduce the overall system footprint and simplifies design complexity.
  • Advanced Technology: Built using cutting-edge semiconductor technology, this device offers improved signal processing capabilities and faster operation speeds.
  • Low Power Consumption: The chip is designed for energy efficiency, making it ideal for battery-powered devices or applications where power conservation is critical.
  • Durability: Manufactured to Texas Instruments' rigorous quality standards, the TCM29C14DWR is robust and capable of withstanding harsh environmental conditions.

Applications

The TCM29C14DWR is versatile enough to be used in a variety of telecommunication applications, including but not limited to:

  • Wireless communication systems
  • Networking equipment
  • Data transmission devices
  • Signal processing units

Product Specifications

Parameter Value Package / Case SOP Mounting Type Surface Mount Operating Temperature -40°C to +85°C Supply Voltage TBD

Design Support

Texas Instruments provides comprehensive design support for the TCM29C14DWR, including technical documentation, application notes, and reference designs to assist engineers in integrating this chip into their projects seamlessly.

For more detailed information about the TCM29C14DWR, including pricing, availability, and additional technical resources, please visit the Texas Instruments website or contact their support team directly.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess