EN
  • EN
  • DE

TCAN4550RGYT

Part No TCAN4550RGYT
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC CAN FD CONTROLLER 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type CAN FD Controller
Applications Automation
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
Base Product Number TCAN4550
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845418-TCAN4550RGYT
Ultra Librarian 3D Model Ultra Librarian TCAN4550RGYT CAD Model

Description

The TCAN4550RGYT from Texas Instruments is a state-of-the-art CAN FD (Controller Area Network Flexible Data-rate) controller complete with an integrated CAN FD transceiver. This product is designed to serve as a robust communication interface for automotive and industrial applications that require high-speed data exchange with minimal latency and increased data integrity.

Key Features

  • High Performance: Supports CAN FD data rates up to 5 Mbps, ensuring efficient communication in systems requiring high bandwidth.
  • Enhanced Data Integrity: Incorporates features such as error detection and confinement mechanisms that enhance reliability and robustness in communication.
  • Low Power Mode: Offers a Standby mode with wake-up capability to ensure low power consumption during idle periods.
  • Flexibility: The device is compatible with both CAN 2.0B and CAN FD protocols, providing flexibility for use in a variety of network configurations.

Applications

The TCAN4550RGYT is particularly well-suited for automotive applications such as onboard diagnostics, infotainment systems, and advanced driver assistance systems (ADAS). It is also suitable for industrial automation, where reliable and fast communication is crucial for operational efficiency.

Technical Specifications

  • Package: VQFN (RGY) 14-pin, 3.5 mm × 4.5 mm
  • Temperature Range: -40°C to +125°C operational range, catering to harsh environmental conditions.
  • Supply Voltage: 3.3V to 5V, accommodating various power supply requirements.
  • Standards Compliance: Meets ISO11898-1:2015 standards for CAN FD.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TCAN4550RGYT is no exception. It undergoes rigorous testing and quality control procedures, ensuring that it meets the highest industry standards for performance and reliability.

Whether you're designing a new automotive system or upgrading an existing industrial network, the TCAN4550RGYT offers a reliable solution for your CAN FD communication needs.

You May Also Be Interested in

Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Zilog
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC CRYPTO 4.5KB I2C
Lowest to $0.5349
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Lowest to $2.6091

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1416 $51.3984
57+ $1.7572 $100.1604
89+ $1.7023 $151.5047
122+ $1.6474 $200.9828
157+ $1.5925 $250.0225
211+ $1.4277 $301.2447
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,670 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess