EN
  • EN
  • DE

TCAN1051VDRQ1

Part No TCAN1051VDRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver Half CANbus 8-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TCAN1051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44228-6, 296-44228-2, 296-44228-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852426-TCAN1051VDRQ1
Ultra Librarian 3D Model Ultra Librarian TCAN1051VDRQ1 CAD Model

Description

Product Overview: TCAN1051VDRQ1 from Texas Instruments

The TCAN1051VDRQ1 is a high-performance automotive CAN transceiver from Texas Instruments, designed to facilitate communication within vehicle networks. This device is compliant with the ISO 11898-2 High-Speed CAN (Controller Area Network) physical layer standard, making it a reliable choice for automotive applications where robust data communication is crucial. With a focus on safety and efficiency, the TCAN1051VDRQ1 is an essential component for modern vehicles, enabling seamless integration of various electronic control units (ECUs).

Key Features

  • Robust Interface: The transceiver is designed to withstand the harsh conditions typical in automotive environments, providing protection against voltage transients, electrostatic discharge (ESD), and other electrical stresses.
  • Low Power Consumption: It features a low-power mode that significantly reduces current consumption when the network is idle, contributing to overall energy efficiency in the vehicle.
  • High Data Integrity: The device ensures high data integrity with features such as differential signaling, which reduces susceptibility to electromagnetic interference (EMI).
  • Wide Operating Temperature Range: It operates reliably over a broad temperature range, making it suitable for various climates and driving conditions.

Applications

  • Automotive networks
  • Powertrain systems
  • Chassis and safety systems
  • Body control modules
  • Advanced driver-assistance systems (ADAS)

Technical Specifications

The TCAN1051VDRQ1 supports data rates up to 1 Mbps and is designed for use in 12V and 24V systems. It features thermal shutdown protection and is available in an 8-pin VSON package that is optimized for reduced space on the PCB.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TCAN1051VDRQ1 is no exception. It meets stringent automotive industry standards, including AEC-Q100 qualification, ensuring reliability and performance in automotive applications.

With its robust design, low power consumption, and high data integrity, the TCAN1051VDRQ1 from Texas Instruments stands out as a superior solution for automotive CAN communication networks, offering designers a versatile and dependable choice for their system requirements.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7256 $50.7920
170+ $0.5954 $101.2180
265+ $0.5768 $152.8520
360+ $0.5582 $200.9520
465+ $0.5396 $250.9140
625+ $0.4837 $302.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess