EN
  • EN
  • DE

SN65LVDS31DG4

Part No SN65LVDS31DG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 16SOIC / 4/0 Driver LVDS 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDS
Package Tube
Type Driver
Protocol LVDS
Number of Drivers/Receivers 4/0
Data Rate 400Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 65LVDS31
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261181-SN65LVDS31DG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS31DG4 CAD Model

Description

SN65LVDS31DG4 High-Speed Differential Line Driver by Texas Instruments

The SN65LVDS31DG4 is a robust, high-speed differential line driver designed by Texas Instruments, which offers an optimal solution for facilitating low-voltage differential signal (LVDS) transmission over a twisted pair or a parallel-strip line. This product is part of the LVDS family and is specifically engineered to deliver high-speed data transmission with minimal electromagnetic interference (EMI) and reduced power consumption.

The device is characterized by its ability to drive extremely high data rates, up to 400 Mbps, while maintaining signal integrity across cables and PCB traces. The SN65LVDS31DG4 is commonly used in a wide range of applications, including networking equipment, telecommunications, high-speed video, and computing interfaces, where reliable and fast data transmission is critical.

Key Features of SN65LVDS31DG4:

  • High-Speed Data Transmission: Supports signaling rates up to 400 Mbps, making it suitable for high-performance applications.
  • Low-Voltage Operation: Operates with a nominal 3.3V supply, which helps in reducing power consumption and is compatible with various system voltage levels.
  • Reduced EMI: LVDS technology minimizes emissions, enabling the use in noise-sensitive applications.
  • Differential Signaling: Uses differential signaling to achieve high immunity to common-mode noise and enhance signal integrity over long distances.
  • Interoperability: Compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other standard LVDS interfaces.
  • Robustness: Features a wide common-mode voltage range, which enhances robustness against electrical noise.

Package and Quality:

The SN65LVDS31DG4 is offered in a SOIC-16 package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, being designed and manufactured to meet high industry standards. It is also characterized by its extended temperature range, making it suitable for industrial applications.

Applications:

Due to its high-speed capabilities and reliability, the SN65LVDS31DG4 is extensively used in various high-speed data communication systems. It is particularly beneficial in applications such as:

  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • Networking equipment, such as routers and switches
  • Computer peripherals and high-speed interfaces
  • Video signal transmission

The SN65LVDS31DG4 from Texas Instruments represents a blend of performance, efficiency, and reliability, making it a premier choice for engineers and designers looking to enhance their data communication systems.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4715 $51.9015
44+ $2.3150 $101.8600
68+ $2.2368 $152.1024
97+ $2.0804 $201.7988
125+ $2.0022 $250.2750
156+ $1.9240 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,060 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess